Infineon Technologies AG Single FETs, MOSFETs IPB009N03LGATMA1

Description
N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet
Description
N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB009N03LGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB009N03LGATMA1TR-ND
Single FETs, MOSFETs IPB009N03LGATMA1TR-ND
N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Singapore, Singapore
30V 180A MOSFET Transistor
278-IPB009N03LGATMA1
30V 180A MOSFET Transistor 278-IPB009N03LGATMA1
MOSFET N-CH 30V 180A TO263-7 Product overview: IPB009N03LGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB009N03LGATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 180A TO263-7 Product overview: IPB009N03LGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB009N03LGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03LGATMA1 - 874665-IPB009N03LGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03LGATMA1
874665-IPB009N03LGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03LGATMA1 874665-IPB009N03LGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874665-IPB009N03LGAT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3 Package: Reel - TR Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPB009 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB009N03LGATMA1TR, SP000394657, IPB009N03L GDKR-ND, IPB009N03LGATMA1CT, IPB009N03L GTR, IPB009N03L GCT-ND, IPB009N03L G-ND, IPB009N03L GTR-ND, IPB009N03L G, IPB009N03LG, IPB009N03L GCT, IPB009N03L GDKR, IPB009N03LGATMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874665-IPB009N03LGATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Package: Reel - TR
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IPB009
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-7-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB009N03LGATMA1TR, SP000394657, IPB009N03L GDKR-ND, IPB009N03LGATMA1CT, IPB009N03L GTR, IPB009N03L GCT-ND, IPB009N03L G-ND, IPB009N03L GTR-ND, IPB009N03L G, IPB009N03LG, IPB009N03L GCT, IPB009N03L GDKR, IPB009N03LGATMA1DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB009N03LGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB009N03LGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB009N03LGATMA1
MOSFET N-CH 30V 180A TO263-7

MOSFET N-CH 30V 180A TO263-7

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB009N03LGATMA1TR-ND 278-IPB009N03LGATMA1 874665-IPB009N03LGATMA1 IPB009N03LGATMA1
Product Name Single FETs, MOSFETs 30V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB009N03LGATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data