P-Channel 30V 45A (Tc) 58W (Tc) Surface Mount PG-TO263-3-2
Power Field-Effect Transistor
MOSFET_(20V 40V) PG-TO263-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 448-IPB45P03P4L11ATMA2TR-ND | IPB45P03P4L11ATMA2 | IPB45P03P4L11ATMA2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel |