Infineon MOSFET IPB80N04S2H4ATMA2
IPB80N04 - 20V-40V N-Channel Automotive MOSFET
MOSFET N-CHANNEL_30/40V
MOSFET N-CHANNEL_30/40V
MOSFET N-CHANNEL_30/40V
MOSFET N-CHANNEL_30/40V Product overview: IPB80N04S2H4ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N04S2H4ATMA
MOSFET N-CHANNEL_30/40V
MOSFET N-CHANNEL_30/40V
MOSFET, N-CH, 40V, 80A, TO-263 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2172510P | 2172510 | IPB80N04S2H4ATMA2 | 448-IPB80N04S2H4ATMA2TR-ND | 278-IPB80N04S2H4ATMA2 | IPB80N04S2H4ATMA2 | IPB80N04S2H4ATMA2 | IPB80N04S2H4ATMA2 | 38AJ3757 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | 40V MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 80A, To-263 Rohs Compliant Infineon | |
| Package Type | TO-263; TO-263 | TO-263; D2pak (to-263) | TO-263; TO-263-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263 | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Grade / Operating Range | Automotive | ||||||||
| MOSFET Operating Mode | Enhancement |