Infineon Technologies AG Single FETs, MOSFETs IPB45N06S4L08ATMA1

Description
N-Channel 60V 45A (Tc) 71W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 60V 45A (Tc) 71W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB45N06S4L08ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB45N06S4L08ATMA1TR-ND
Single FETs, MOSFETs IPB45N06S4L08ATMA1TR-ND
N-Channel 60V 45A (Tc) 71W (Tc) Surface Mount PG-TO263-3-2

N-Channel 60V 45A (Tc) 71W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB45N06S4L08ATMA1 - 1045795-IPB45N06S4L08ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB45N06S4L08ATMA1
1045795-IPB45N06S4L08ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB45N06S4L08ATMA1 1045795-IPB45N06S4L08ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045795-IPB45N06S4L0 8ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 71W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 2.2V @ 35μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 4780pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 7.9 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045795-IPB45N06S4L08ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 71W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 35μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 4780pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 7.9 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 45A MOSFET Transistor
278-IPB45N06S4L08ATMA1
60V 45A MOSFET Transistor 278-IPB45N06S4L08ATMA1
MOSFET N-CH 60V 45A TO263-3 Product overview: IPB45N06S4L08ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB45N06S4L08ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 45A TO263-3 Product overview: IPB45N06S4L08ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB45N06S4L08ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB45N06S4L08ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB45N06S4L08ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB45N06S4L08ATMA1
MOSFET N-CH 60V 45A TO263-3

MOSFET N-CH 60V 45A TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB45N06S4L08ATMA1TR-ND 1045795-IPB45N06S4L08ATMA1 278-IPB45N06S4L08ATMA1 IPB45N06S4L08ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB45N06S4L08ATMA1 60V 45A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; PG-TO263-3-2 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFS8409-7TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers