Infineon Technologies AG 120V 120A MOSFET Transistor IPB038N12N3GATMA1

Description
MOSFET N-CH 120V 120A D2PAK Product overview: IPB038N12N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB038N12N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 120V 120A D2PAK Product overview: IPB038N12N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB038N12N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 120A MOSFET Transistor
278-IPB038N12N3GATMA1
120V 120A MOSFET Transistor 278-IPB038N12N3GATMA1
MOSFET N-CH 120V 120A D2PAK Product overview: IPB038N12N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB038N12N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 120V 120A D2PAK Product overview: IPB038N12N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB038N12N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2591545 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591545
MOSFETs 2591545
Infineon MOSFET IPB038N12N3 G

Infineon MOSFET IPB038N12N3 G

Supplier's Site
MOSFETs - 2591546 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591546
MOSFETs 2591546
Infineon MOSFET IPB038N12N3 G

Infineon MOSFET IPB038N12N3 G

Supplier's Site
MOSFETs - 2591546P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591546P
MOSFETs 2591546P
Infineon MOSFET IPB038N12N3 G

Infineon MOSFET IPB038N12N3 G

Supplier's Site
 - IPB038N12N3GATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 120A I(D), 120V, 0.0038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 120A I(D), 120V, 0.0038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB038N12N3GATMA1 - 874691-IPB038N12N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB038N12N3GATMA1
874691-IPB038N12N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB038N12N3GATMA1 874691-IPB038N12N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874691-IPB038N12N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 120 V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB038 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB038N12N3 GTR, IPB038N12N3 GCT, IPB038N12N3 G, IPB038N12N3G, IPB038N12N3GATMA1CT, IPB038N12N3 GDKR-ND, IPB038N12N3 GCT-ND, IPB038N12N3 GDKR, IPB038N12N3 GTR-ND, IPB038N12N3GATMA1DKR , IPB038N12N3 G-ND, IPB038N12N3GATMA1TR, SP000694160

Manufacturer: Infineon Technologies
Win Source Part Number: 874691-IPB038N12N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 120 V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB038
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB038N12N3 GTR, IPB038N12N3 GCT, IPB038N12N3 G, IPB038N12N3G, IPB038N12N3GATMA1CT, IPB038N12N3 GDKR-ND, IPB038N12N3 GCT-ND, IPB038N12N3 GDKR, IPB038N12N3 GTR-ND, IPB038N12N3GATMA1DKR, IPB038N12N3 G-ND, IPB038N12N3GATMA1TR, SP000694160

Buy Now Datasheet
Single FETs, MOSFETs - IPB038N12N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB038N12N3GATMA1DKR-ND
Single FETs, MOSFETs IPB038N12N3GATMA1DKR-ND
N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB038N12N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB038N12N3GATMA1CT-ND
Single FETs, MOSFETs IPB038N12N3GATMA1CT-ND
N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB038N12N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB038N12N3GATMA1TR-ND
Single FETs, MOSFETs IPB038N12N3GATMA1TR-ND
N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 120V 120A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFET N-Ch 120V 120A D2PAK-2 OptiMOS 3

MOSFET N-Ch 120V 120A D2PAK-2 OptiMOS 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB038N12N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB038N12N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB038N12N3GATMA1
MOSFET N-CH 120V 120A D2PAK

MOSFET N-CH 120V 120A D2PAK

Supplier's Site
Mosfet, N Channel, 120V, 120A, To263-3; Channel Type Infineon - 47W3464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 120V, 120A, To263-3; Channel Type Infineon
47W3464
Mosfet, N Channel, 120V, 120A, To263-3; Channel Type Infineon 47W3464
MOSFET, N CHANNEL, 120V, 120A, TO263-3; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 120V, 120A, TO263-3; Channel Type:N Channel; Drain Source Voltage Vds:120V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPB038N12N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB038N12N3GATMA1
Single FETs, MOSFETs IPB038N12N3GATMA1
MOSFET N-CH 120V 120A D2PAK

MOSFET N-CH 120V 120A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB038N12N3GATMA1 2591545 IPB038N12N3GATMA1 874691-IPB038N12N3GATMA1 IPB038N12N3GATMA1DKR-ND IPB038N12N3GATMA1 IPB038N12N3GATMA1 47W3464 IPB038N12N3GATMA1
Product Name 120V 120A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB038N12N3GATMA1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 120V, 120A, To263-3; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 120 volts 120 volts
Transconductance 0.0830 kS
PD 300 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data