Infineon Technologies AG Single FETs, MOSFETs IPB017N10N5LFATMA1

Description
N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7
Request a Quote Datasheet
Description
N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB017N10N5LFATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB017N10N5LFATMA1CT-ND
Single FETs, MOSFETs IPB017N10N5LFATMA1CT-ND
N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7

N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB017N10N5LFATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB017N10N5LFATMA1DKR-ND
Single FETs, MOSFETs IPB017N10N5LFATMA1DKR-ND
N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7

N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - IPB017N10N5LFATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB017N10N5LFATMA1TR-ND
Single FETs, MOSFETs IPB017N10N5LFATMA1TR-ND
N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7

N-Channel 100V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7

Buy Now Datasheet
Singapore, Singapore
100V 180A MOSFET Transistor
278-IPB017N10N5LFATMA1
100V 180A MOSFET Transistor 278-IPB017N10N5LFATMA1
MOSFET N-CH 100V 180A TO263-7 Product overview: IPB017N10N5LFATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB017N10N5LFATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 180A TO263-7 Product overview: IPB017N10N5LFATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB017N10N5LFATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2144364P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144364P
MOSFETs 2144364P
Infineon MOSFET IPB017N10N5LFATMA1

Infineon MOSFET IPB017N10N5LFATMA1

Supplier's Site
MOSFETs - 2144364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144364
MOSFETs 2144364
Infineon MOSFET IPB017N10N5LFATMA1

Infineon MOSFET IPB017N10N5LFATMA1

Supplier's Site
MOSFETs - 2144363 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144363
MOSFETs 2144363
Infineon MOSFET IPB017N10N5LFATMA1

Infineon MOSFET IPB017N10N5LFATMA1

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N10N5LFATMA1 - 874670-IPB017N10N5LFATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N10N5LFATMA1
874670-IPB017N10N5LFATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N10N5LFATMA1 874670-IPB017N10N5LFATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874670-IPB017N10N5LF ATMA1 Series: OptiMOS™-5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7 Package: TO-263-7, D2Pak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: IPB017 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB017N10N5LFATMA1DK R, IPB017N10N5LFATMA1CT , SP001503850, IPB017N10N5LFATMA1-N D, IPB017N10N5LFATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 874670-IPB017N10N5LFATMA1
Series: OptiMOS™-5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 180A (Tc) 313W (Tc) Surface Mount PG-TO263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB017
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB017N10N5LFATMA1DKR, IPB017N10N5LFATMA1CT, SP001503850, IPB017N10N5LFATMA1-ND, IPB017N10N5LFATMA1TR

Buy Now Datasheet
 - IPB017N10N5LFATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 180A I(D), 100V, 0.0017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Power Field-Effect Transistor, 180A I(D), 100V, 0.0017ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB017N10N5LFATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB017N10N5LFATMA1
Single FETs, MOSFETs IPB017N10N5LFATMA1
MOSFET N-CH 100V 180A TO263-7

MOSFET N-CH 100V 180A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB017N10N5LFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB017N10N5LFATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB017N10N5LFATMA1
MOSFET N-CH 100V 180A TO263-7

MOSFET N-CH 100V 180A TO263-7

Supplier's Site
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Mosfet, N-Ch, 100V, 180A, 313W, To-263; Transistor Polarity Infineon - 93AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 180A, 313W, To-263; Transistor Polarity Infineon
93AC7097
Mosfet, N-Ch, 100V, 180A, 313W, To-263; Transistor Polarity Infineon 93AC7097
MOSFET, N-CH, 100V, 180A, 313W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 180A, 313W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB017N10N5LFATMA1CT-ND 278-IPB017N10N5LFATMA1 2144364P 2144364 874670-IPB017N10N5LFATMA1 IPB017N10N5LFATMA1 IPB017N10N5LFATMA1 IPB017N10N5LFATMA1 IPB017N10N5LFATMA1 93AC7097
Product Name Single FETs, MOSFETs 100V 180A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB017N10N5LFATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 180A, 313W, To-263; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) TO-263; TO-263 TO-263; D2pak 7pin (to-263 7pin) SOT3; PG-TO263-7 PG-TO263-7 TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-3; TO-263
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.1320 kS
Unlock Full Specs
to access all available technical data