Infineon Technologies AG Single FETs, MOSFETs IPB80N04S403ATMA1

Description
N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB80N04S403ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N04S403ATMA1TR-ND
Single FETs, MOSFETs IPB80N04S403ATMA1TR-ND
N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB80N04S403ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N04S403ATMA1DKR-ND
Single FETs, MOSFETs IPB80N04S403ATMA1DKR-ND
N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB80N04S403ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N04S403ATMA1CT-ND
Single FETs, MOSFETs IPB80N04S403ATMA1CT-ND
N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

N-Channel 40V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
 - IPB80N04S403ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 80A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 80A I(D), 40V, 0.003ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
40V 80A MOSFET Transistor
278-IPB80N04S403ATMA1
40V 80A MOSFET Transistor 278-IPB80N04S403ATMA1
MOSFET N-CH 40V 80A TO263-3-2 Product overview: IPB80N04S403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N04S403ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 80A TO263-3-2 Product overview: IPB80N04S403ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N04S403ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S403ATMA1 - 874750-IPB80N04S403ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S403ATMA1
874750-IPB80N04S403ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S403ATMA1 874750-IPB80N04S403ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874750-IPB80N04S403A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB80N04 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB80N04S403ATMA1TR, IPB80N04S4-03-ND, IPB80N04S4-03, IPB80N04S403ATMA1DKR , SP000671628, IPB80N04S403ATMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 874750-IPB80N04S403ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB80N04
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB80N04S403ATMA1TR, IPB80N04S4-03-ND, IPB80N04S4-03, IPB80N04S403ATMA1DKR, SP000671628, IPB80N04S403ATMA1CT

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon - 12AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon
12AC9705
Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon 12AC9705
MOSFET, AEC-Q101, N-CH, 40V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N04S403ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N04S403ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N04S403ATMA1
MOSFET N-CH 40V 80A TO263-3-2

MOSFET N-CH 40V 80A TO263-3-2

Supplier's Site
Single FETs, MOSFETs - IPB80N04S403ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB80N04S403ATMA1
Single FETs, MOSFETs IPB80N04S403ATMA1
MOSFET N-CH 40V 80A TO263-3-2

MOSFET N-CH 40V 80A TO263-3-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB80N04S403ATMA1TR-ND IPB80N04S403ATMA1 278-IPB80N04S403ATMA1 874750-IPB80N04S403ATMA1 12AC9705 IPB80N04S403ATMA1 IPB80N04S403ATMA1
Product Name Single FETs, MOSFETs 40V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N04S403ATMA1 Mosfet, Aec-Q101, N-Ch, 40V, To-263; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB PG-TO263-3 Tape & Reel (TR) SOT3; PG-TO263-3-2 TO-3; TO-263 Surface Mount TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
rDS(on) 0.0030 ohms 0.0032 ohms
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data