N-Channel 700V 10A (Tc) 22.7W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 700V 10A TO220
MOSFET, N-CH, 700V, 10A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.37ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPA70R450P7SXKSA1-ND | IPA70R450P7SXKSA1 | 49AC7990 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 700V, 10A, To-220Fp; Transistor Polarity Infineon |
| Polarity | N-Channel |