Infineon Technologies AG Single FETs, MOSFETs IPA65R400CEXKSA1

Description
N-Channel 650V 15.1A (Tc) 31W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 650V 15.1A (Tc) 31W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPA65R400CEXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA65R400CEXKSA1-ND
Single FETs, MOSFETs 448-IPA65R400CEXKSA1-ND
N-Channel 650V 15.1A (Tc) 31W (Tc) Through Hole PG-TO220-FP

N-Channel 650V 15.1A (Tc) 31W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
 - IPA65R400CEXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 650V, 0.4ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 650V, 0.4ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324734-IPA65R400CEXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324734-IPA65R400CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324734-IPA65R400CEXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324734-IPA65R400CEX KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 15.1A (Tc) Rds On (Max) @ Id, Vgs: 400mOhm @ 3.2A, 10V Vgs(th) (Max) @ Id: 3.5V @ 320µA Power Dissipation (Max): 31W (Tc) Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 710 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001429766 Base Product Number: IPA65R400 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324734-IPA65R400CEXKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 15.1A (Tc)
Rds On (Max) @ Id, Vgs: 400mOhm @ 3.2A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 320µA
Power Dissipation (Max): 31W (Tc)
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 710 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001429766
Base Product Number: IPA65R400
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MOSFETs - 2183008 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183008
MOSFETs 2183008
Infineon IPA65R400CEXKSA1 MOSFET

Infineon IPA65R400CEXKSA1 MOSFET

Supplier's Site
MOSFETs - 2183008P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183008P
MOSFETs 2183008P
Infineon IPA65R400CEXKSA1 MOSFET

Infineon IPA65R400CEXKSA1 MOSFET

Supplier's Site
MOSFETs - 2183007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183007
MOSFETs 2183007
Infineon IPA65R400CEXKSA1 MOSFET

Infineon IPA65R400CEXKSA1 MOSFET

Supplier's Site
Singapore, Singapore
650V TO220 MOSFET Transistor
278-IPA65R400CEXKSA1
650V TO220 MOSFET Transistor 278-IPA65R400CEXKSA1
MOSFET N-CH 650V TO220 Product overview: IPA65R400CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R400CEXKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V TO220 Product overview: IPA65R400CEXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R400CEXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA65R400CEXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA65R400CEXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA65R400CEXKSA1
MOSFET N-CH 650V TO220

MOSFET N-CH 650V TO220

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 650V, 15.1A, To-220Fp; Transistor Polarity Infineon - 12AC9698 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15.1A, To-220Fp; Transistor Polarity Infineon
12AC9698
Mosfet, N-Ch, 650V, 15.1A, To-220Fp; Transistor Polarity Infineon 12AC9698
MOSFET, N-CH, 650V, 15.1A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:15.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 15.1A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:15.1A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPA65R400CEXKSA1-ND IPA65R400CEXKSA1 1324734-IPA65R400CEXKSA1 2183008 278-IPA65R400CEXKSA1 IPA65R400CEXKSA1 IPA65R400CEXKSA1 12AC9698
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs 650V TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 15.1A, To-220Fp; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack PG-TO22-3 TO-220; SOT3; TO-220-3 Full Pack TO-220; TO-220 Tube TO-220; TO-220-3 Full Pack TO-3; TO-220
rDS(on) 0.4000 ohms 0.3600 ohms
Packing Method Tube; Tube Tube; Tube Tube Tube; Tube
PD 31000 milliwatts 31 milliwatts
Unlock Full Specs
to access all available technical data