Manufacturer: Infineon Technologies
Win Source Part Number: 128450-IPB120N06N G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 158W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 94μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 2100pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
N-Channel 60V 75A (Tc) 158W (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 60V 75A D2PAK Product overview: IPB120N06N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N06N G can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 128450-IPB120N06N G | IPB120N06NGINTR-ND | 278-IPB120N06N G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB120N06N G | Single FETs, MOSFETs | 60V 75A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | ||
| PD | 158000 milliwatts | 158000 milliwatts |