N-Channel 650V 31.2A (Tc) 277.8W (Tc) Surface Mount PG-TO263-3
MOSFET N-CH 650V 31.2A D2PAK
MOSFET N-Ch 700V 31.2A D2PAK-2 CoolMOS CFD2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB65R110CFDATMA1TR-ND | IPB65R110CFDATMA1 | IPB65R110CFDATMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |