Infineon Technologies AG 60V 100A MOSFET Transistor IPB050N06NGATMA1

Description
MOSFET N-CH 60V 100A D2PAK Product overview: IPB050N06NGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB050N06NGATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 100A D2PAK Product overview: IPB050N06NGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB050N06NGATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 100A MOSFET Transistor
278-IPB050N06NGATMA1
60V 100A MOSFET Transistor 278-IPB050N06NGATMA1
MOSFET N-CH 60V 100A D2PAK Product overview: IPB050N06NGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB050N06NGATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A D2PAK Product overview: IPB050N06NGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB050N06NGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NGATMA1 - 1045765-IPB050N06NGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NGATMA1
1045765-IPB050N06NGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NGATMA1 1045765-IPB050N06NGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045765-IPB050N06NGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 270μA Max Gate Charge: 167nC @ 10V Max Input Capacitance: 6100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045765-IPB050N06NGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 270μA
Max Gate Charge: 167nC @ 10V
Max Input Capacitance: 6100pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IPB050N06NGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB050N06NGATMA1TR-ND
Single FETs, MOSFETs IPB050N06NGATMA1TR-ND
N-Channel 60V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3

N-Channel 60V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB050N06NGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB050N06NGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB050N06NGATMA1
MOSFET N-CH 60V 100A D2PAK

MOSFET N-CH 60V 100A D2PAK

Supplier's Site
Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-263 - 376-IPB050N06NGATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-263
376-IPB050N06NGATMA1
Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-263 376-IPB050N06NGATMA1
Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-263

Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB050N06NGATMA1 1045765-IPB050N06NGATMA1 IPB050N06NGATMA1TR-ND IPB050N06NGATMA1 376-IPB050N06NGATMA1
Product Name 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB050N06NGATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-263
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; PG-TO263-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 167 nC @ 10 V
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data