Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB600N25N3GATMA1

Description
Win Source Part Number: 1024620-IPB600N25N3G ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 60mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB600N25N3GATMA1CT, IPB600N25N3 GCT-ND,IPB600N25N3 GTR-ND,IPB600N25N3 G,SP000676408,IPB600 N25N3 GCT,IPB600N25N3 GDKR,IPB600N25N3GATM A1DKR,IPB600N25N3GAT MA1TR,IPB600N25N3 G-ND,IPB600N25N3G,IP B600N25N3 GDKR-ND,IPB600N25N3 GTR Base Product Number: IPB600 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1024620-IPB600N25N3G ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 60mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB600N25N3GATMA1CT, IPB600N25N3 GCT-ND,IPB600N25N3 GTR-ND,IPB600N25N3 G,SP000676408,IPB600 N25N3 GCT,IPB600N25N3 GDKR,IPB600N25N3GATM A1DKR,IPB600N25N3GAT MA1TR,IPB600N25N3 G-ND,IPB600N25N3G,IP B600N25N3 GDKR-ND,IPB600N25N3 GTR Base Product Number: IPB600 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1024620-IPB600N25N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1024620-IPB600N25N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1024620-IPB600N25N3GATMA1
Win Source Part Number: 1024620-IPB600N25N3G ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 60mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB600N25N3GATMA1CT, IPB600N25N3 GCT-ND,IPB600N25N3 GTR-ND,IPB600N25N3 G,SP000676408,IPB600 N25N3 GCT,IPB600N25N3 GDKR,IPB600N25N3GATM A1DKR,IPB600N25N3GAT MA1TR,IPB600N25N3 G-ND,IPB600N25N3G,IP B600N25N3 GDKR-ND,IPB600N25N3 GTR Base Product Number: IPB600 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1024620-IPB600N25N3GATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 60mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 90µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB600N25N3GATMA1CT,IPB600N25N3 GCT-ND,IPB600N25N3 GTR-ND,IPB600N25N3 G,SP000676408,IPB600N25N3 GCT,IPB600N25N3 GDKR,IPB600N25N3GATMA1DKR,IPB600N25N3GATMA1TR,IPB600N25N3 G-ND,IPB600N25N3G,IPB600N25N3 GDKR-ND,IPB600N25N3 GTR
Base Product Number: IPB600
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPB600N25N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB600N25N3GATMA1CT-ND
Single FETs, MOSFETs IPB600N25N3GATMA1CT-ND
N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB600N25N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB600N25N3GATMA1TR-ND
Single FETs, MOSFETs IPB600N25N3GATMA1TR-ND
N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB600N25N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB600N25N3GATMA1DKR-ND
Single FETs, MOSFETs IPB600N25N3GATMA1DKR-ND
N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 250V 25A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
250V 25A MOSFET Transistor
278-IPB600N25N3GATMA1
250V 25A MOSFET Transistor 278-IPB600N25N3GATMA1
MOSFET N-CH 250V 25A D2PAK Product overview: IPB600N25N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB600N25N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 25A D2PAK Product overview: IPB600N25N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB600N25N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 250V 25A D2PAK-2 OptiMOS 3

MOSFET N-Ch 250V 25A D2PAK-2 OptiMOS 3

Buy Now Datasheet
Single FETs, MOSFETs - IPB600N25N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB600N25N3GATMA1
Single FETs, MOSFETs IPB600N25N3GATMA1
MOSFET N-CH 250V 25A D2PAK

MOSFET N-CH 250V 25A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB600N25N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB600N25N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB600N25N3GATMA1
MOSFET N-CH 250V 25A D2PAK

MOSFET N-CH 250V 25A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 25 A, 250 V, 0.051 Ohm, 10 V, 3 V Rohs Compliant Infineon - 85X6023 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 25 A, 250 V, 0.051 Ohm, 10 V, 3 V Rohs Compliant Infineon
85X6023
Mosfet Transistor, N Channel, 25 A, 250 V, 0.051 Ohm, 10 V, 3 V Rohs Compliant Infineon 85X6023
MOSFET Transistor, N Channel, 25 A, 250 V, 0.051 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 25 A, 250 V, 0.051 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPB600N25N3GATMA1
Triode/MOS Tube/Transistor >> MOSFETs IPB600N25N3GATMA1
250V 25A 60mΩ@25A,10V 136W 4V@90uA null TO-263-3 MOSFETs ROHS

250V 25A 60mΩ@25A,10V 136W 4V@90uA null TO-263-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1024620-IPB600N25N3GATMA1 IPB600N25N3GATMA1CT-ND 278-IPB600N25N3GATMA1 IPB600N25N3GATMA1 IPB600N25N3GATMA1 IPB600N25N3GATMA1 85X6023 IPB600N25N3GATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 250V 25A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 25 A, 250 V, 0.051 Ohm, 10 V, 3 V Rohs Compliant Infineon Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 136000 milliwatts 136 milliwatts 136000 milliwatts 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 2350 pF @ 100 V TO-3 TO-263
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data