Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R150CFDATMA1 IPB65R150CFDATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045809-IPB65R150CFD ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 195.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 900μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2340pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045809-IPB65R150CFD ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 195.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 900μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2340pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R150CFDATMA1 - 1045809-IPB65R150CFDATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R150CFDATMA1
1045809-IPB65R150CFDATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R150CFDATMA1 1045809-IPB65R150CFDATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045809-IPB65R150CFD ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 195.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 22.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 900μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 2340pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045809-IPB65R150CFDATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 195.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 22.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 900μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 2340pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 9.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R150CFDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R150CFDATMA1TR-ND
Single FETs, MOSFETs IPB65R150CFDATMA1TR-ND
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 22.4A (Tc) 195.3W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
650V 22.4A MOSFET Transistor
278-IPB65R150CFDATMA1
650V 22.4A MOSFET Transistor 278-IPB65R150CFDATMA1
MOSFET N-CH 650V 22.4A D2PAK Product overview: IPB65R150CFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R150CFDATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 22.4A D2PAK Product overview: IPB65R150CFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R150CFDATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 700V 72A D2PAK-2

MOSFET N-Ch 700V 72A D2PAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R150CFDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R150CFDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R150CFDATMA1
MOSFET N-CH 650V 22.4A D2PAK

MOSFET N-CH 650V 22.4A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 22.4A, To-263-3; Transistor Polarity Infineon - 13AC9033 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 22.4A, To-263-3; Transistor Polarity Infineon
13AC9033
Mosfet, N-Ch, 650V, 22.4A, To-263-3; Transistor Polarity Infineon 13AC9033
MOSFET, N-CH, 650V, 22.4A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 22.4A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22.4A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPB65R150CFDATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB65R150CFDATMA1
Single FETs, MOSFETs IPB65R150CFDATMA1
MOSFET N-CH 650V 22.4A D2PAK

MOSFET N-CH 650V 22.4A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045809-IPB65R150CFDATMA1 IPB65R150CFDATMA1TR-ND 278-IPB65R150CFDATMA1 IPB65R150CFDATMA1 IPB65R150CFDATMA1 13AC9033 IPB65R150CFDATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R150CFDATMA1 Single FETs, MOSFETs 650V 22.4A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 22.4A, To-263-3; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 650 volts 650 volts 650 volts
PD 195300 milliwatts 195300 milliwatts 195300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; PG-TO263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) 2340 pF @ 100 V TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data