Infineon Technologies AG Single FETs, MOSFETs IPB60R165CPATMA1

Description
N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R165CPATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R165CPATMA1TR-ND
Single FETs, MOSFETs IPB60R165CPATMA1TR-ND
N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R165CPATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R165CPATMA1CT-ND
Single FETs, MOSFETs IPB60R165CPATMA1CT-ND
N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R165CPATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R165CPATMA1DKR-ND
Single FETs, MOSFETs IPB60R165CPATMA1DKR-ND
N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

N-Channel 600V 21A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
600V 21A MOSFET Transistor
278-IPB60R165CPATMA1
600V 21A MOSFET Transistor 278-IPB60R165CPATMA1
MOSFET N-CH 600V 21A TO263-3 Product overview: IPB60R165CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R165CPATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 21A TO263-3 Product overview: IPB60R165CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R165CPATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324675-IPB60R165CPATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324675-IPB60R165CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324675-IPB60R165CPATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324675-IPB60R165CPA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 165mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3.5V @ 790µA Power Dissipation (Max): 192W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R165CPDKR-ND,IP B60R165CPCT-ND,IPB60 R165CP,IPB60R165CPAT MA1DKR,SP000096439,I PB60R165CPTR-ND,IPB6 0R165CPXT,IPB60R165C PDKR,IPB60R165CP-ND, IPB60R165CPATMA1TR,I PB60R165CPATMA1CT,IP B60R165CPCT Base Product Number: IPB60R165 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324675-IPB60R165CPATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 165mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 790µA
Power Dissipation (Max): 192W (Tc)
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB60R165CPDKR-ND,IPB60R165CPCT-ND,IPB60R165CP,IPB60R165CPATMA1DKR,SP000096439,IPB60R165CPTR-ND,IPB60R165CPXT,IPB60R165CPDKR,IPB60R165CP-ND,IPB60R165CPATMA1TR,IPB60R165CPATMA1CT,IPB60R165CPCT
Base Product Number: IPB60R165
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, N Channel, 650V, 21A, To-263; Channel Type Infineon - 33P7134 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 21A, To-263; Channel Type Infineon
33P7134
Mosfet, N Channel, 650V, 21A, To-263; Channel Type Infineon 33P7134
MOSFET, N CHANNEL, 650V, 21A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 21A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 650V 21A D2PAK-2 CoolMOS CP

MOSFET N-Ch 650V 21A D2PAK-2 CoolMOS CP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R165CPATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R165CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R165CPATMA1
MOSFET N-CH 600V 21A TO263-3

MOSFET N-CH 600V 21A TO263-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB60R165CPATMA1TR-ND 278-IPB60R165CPATMA1 1324675-IPB60R165CPATMA1 33P7134 IPB60R165CPATMA1 IPB60R165CPATMA1
Product Name Single FETs, MOSFETs 600V 21A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N Channel, 650V, 21A, To-263; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data