Infineon Technologies AG Single FETs, MOSFETs IPB80N03S4L03ATMA1

Description
N-Channel 30V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB80N03S4L03ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N03S4L03ATMA1TR-ND
Single FETs, MOSFETs IPB80N03S4L03ATMA1TR-ND
N-Channel 30V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

N-Channel 30V 80A (Tc) 94W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L03ATMA1 - 766265-IPB80N03S4L03ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L03ATMA1
766265-IPB80N03S4L03ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L03ATMA1 766265-IPB80N03S4L03ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 766265-IPB80N03S4L03 ATMA1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IPB80N03S4L03ATMA1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PG-TO263-3-2 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 45μA Gate Charge (Qg) (Maximum) @ Vgs: 75nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5100pF @ 25V Vgs (Maximum): ±16V Power Dissipation (Maximum): 94W (Tc) Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 80A, 10V Alternative Parts (Cross-Reference): STB100NF03L-03; STB160NF03L; STB230NH03L; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 766265-IPB80N03S4L03ATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Family Name: IPB80N03S4L03ATMA1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TO263-3-2
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 45μA
Gate Charge (Qg) (Maximum) @ Vgs: 75nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5100pF @ 25V
Vgs (Maximum): ±16V
Power Dissipation (Maximum): 94W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): STB100NF03L-03; STB160NF03L; STB230NH03L;
Introduction Date: February 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-IPB80N03S4L03ATMA1
30V 80A MOSFET Transistor 278-IPB80N03S4L03ATMA1
MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L03ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L03ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L03ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L03ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N03S4L03ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N03S4L03ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N03S4L03ATMA1
MOSFET N-CH 30V 80A TO263-3

MOSFET N-CH 30V 80A TO263-3

Supplier's Site
MOSFET N-Ch 30V 80A D2PAK-2 OptiMOS-T2

MOSFET N-Ch 30V 80A D2PAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB80N03S4L03ATMA1TR-ND 766265-IPB80N03S4L03ATMA1 278-IPB80N03S4L03ATMA1 IPB80N03S4L03ATMA1 IPB80N03S4L03ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L03ATMA1 30V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 Tape & Reel (TR) +/- 16V
Transistor Grade / Operating Range Automotive
PD 94000 milliwatts 136 milliwatts
Unlock Full Specs
to access all available technical data