Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB027N10N5ATMA1 IPB027N10N5ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 921251-IPB027N10N5AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB027 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB027N10N5ATMA1CT, SP001227034, IPB027N10N5ATMA1TR, IPB027N10N5ATMA1DKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 921251-IPB027N10N5AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB027 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB027N10N5ATMA1CT, SP001227034, IPB027N10N5ATMA1TR, IPB027N10N5ATMA1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB027N10N5ATMA1 - 921251-IPB027N10N5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB027N10N5ATMA1
921251-IPB027N10N5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB027N10N5ATMA1 921251-IPB027N10N5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 921251-IPB027N10N5AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB027 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB027N10N5ATMA1CT, SP001227034, IPB027N10N5ATMA1TR, IPB027N10N5ATMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 921251-IPB027N10N5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB027
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB027N10N5ATMA1CT, SP001227034, IPB027N10N5ATMA1TR, IPB027N10N5ATMA1DKR

Buy Now Datasheet
Single FETs, MOSFETs - IPB027N10N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB027N10N5ATMA1CT-ND
Single FETs, MOSFETs IPB027N10N5ATMA1CT-ND
N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB027N10N5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB027N10N5ATMA1DKR-ND
Single FETs, MOSFETs IPB027N10N5ATMA1DKR-ND
N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB027N10N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB027N10N5ATMA1TR-ND
Single FETs, MOSFETs IPB027N10N5ATMA1TR-ND
N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3

N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2183027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183027
MOSFETs 2183027
Infineon MOSFET IPB027N10N5ATMA1

Infineon MOSFET IPB027N10N5ATMA1

Supplier's Site
MOSFETs - 2183027P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183027P
MOSFETs 2183027P
Infineon MOSFET IPB027N10N5ATMA1

Infineon MOSFET IPB027N10N5ATMA1

Supplier's Site
MOSFETs - 2183026 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2183026
MOSFETs 2183026
Infineon MOSFET IPB027N10N5ATMA1

Infineon MOSFET IPB027N10N5ATMA1

Supplier's Site
Singapore, Singapore
100V 120A MOSFET Transistor
278-IPB027N10N5ATMA1
100V 120A MOSFET Transistor 278-IPB027N10N5ATMA1
MOSFET N-CH 100V 120A D2PAK Product overview: IPB027N10N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB027N10N5ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A D2PAK Product overview: IPB027N10N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB027N10N5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 166A, 175Deg C, 250W; Channel Type Infineon - 34AC1652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 166A, 175Deg C, 250W; Channel Type Infineon
34AC1652
Mosfet, N-Ch, 100V, 166A, 175Deg C, 250W; Channel Type Infineon 34AC1652
MOSFET, N-CH, 100V, 166A, 175DEG C, 250W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:166A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 166A, 175DEG C, 250W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:166A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB027N10N5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB027N10N5ATMA1
Single FETs, MOSFETs IPB027N10N5ATMA1
MOSFET N-CH 100V 120A D2PAK

MOSFET N-CH 100V 120A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB027N10N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB027N10N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB027N10N5ATMA1
MOSFET N-CH 100V 120A D2PAK

MOSFET N-CH 100V 120A D2PAK

Supplier's Site
MOSFET N-Ch 100V 120A D2PAK-2

MOSFET N-Ch 100V 120A D2PAK-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921251-IPB027N10N5ATMA1 IPB027N10N5ATMA1CT-ND 2183027 278-IPB027N10N5ATMA1 34AC1652 IPB027N10N5ATMA1 IPB027N10N5ATMA1 IPB027N10N5ATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB027N10N5ATMA1 Single FETs, MOSFETs MOSFETs 100V 120A MOSFET Transistor Mosfet, N-Ch, 100V, 166A, 175Deg C, 250W; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263 Tape & Reel (TR) TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data