Infineon Technologies AG Single FETs, MOSFETs IPB320N20N3GATMA1

Description
N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB320N20N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB320N20N3GATMA1TR-ND
Single FETs, MOSFETs IPB320N20N3GATMA1TR-ND
N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB320N20N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB320N20N3GATMA1DKR-ND
Single FETs, MOSFETs IPB320N20N3GATMA1DKR-ND
N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB320N20N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB320N20N3GATMA1CT-ND
Single FETs, MOSFETs IPB320N20N3GATMA1CT-ND
N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3

N-Channel 200V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB320N20N3GATMA1 - 874735-IPB320N20N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB320N20N3GATMA1
874735-IPB320N20N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB320N20N3GATMA1 874735-IPB320N20N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874735-IPB320N20N3GA TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 200 V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB320 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000691172, IPB320N20N3G, IPB320N20N3 GDKR, IPB320N20N3 GCT, IPB320N20N3GATMA1TR, IPB320N20N3GATMA1DKR , IPB320N20N3 G-ND, IPB320N20N3 G, IPB320N20N3 GDKR-ND, IPB320N20N3 GTR, IPB320N20N3GATMA1CT, IPB320N20N3 GTR-ND, IPB320N20N3 GCT-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 874735-IPB320N20N3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 200 V 34A (Tc) 136W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB320
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000691172, IPB320N20N3G, IPB320N20N3 GDKR, IPB320N20N3 GCT, IPB320N20N3GATMA1TR, IPB320N20N3GATMA1DKR, IPB320N20N3 G-ND, IPB320N20N3 G, IPB320N20N3 GDKR-ND, IPB320N20N3 GTR, IPB320N20N3GATMA1CT, IPB320N20N3 GTR-ND, IPB320N20N3 GCT-ND

Buy Now Datasheet
Singapore, Singapore
200V 34A MOSFET Transistor
278-IPB320N20N3GATMA1
200V 34A MOSFET Transistor 278-IPB320N20N3GATMA1
MOSFET N-CH 200V 34A D2PAK Product overview: IPB320N20N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB320N20N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 34A D2PAK Product overview: IPB320N20N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB320N20N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB320N20N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB320N20N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB320N20N3GATMA1
MOSFET N-CH 200V 34A D2PAK

MOSFET N-CH 200V 34A D2PAK

Supplier's Site
MOSFET N-Ch 200V 34A D2PAK-2 OptiMOS 3

MOSFET N-Ch 200V 34A D2PAK-2 OptiMOS 3

Buy Now Datasheet
Trans MOSFET N-CH 200V 34A 3-Pin(2+Tab) TO-263 - 376-IPB320N20N3GATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 34A 3-Pin(2+Tab) TO-263
376-IPB320N20N3GATMA1
Trans MOSFET N-CH 200V 34A 3-Pin(2+Tab) TO-263 376-IPB320N20N3GATMA1
Trans MOSFET N-CH 200V 34A 3-Pin(2+Tab) TO-263

Trans MOSFET N-CH 200V 34A 3-Pin(2+Tab) TO-263

Supplier's Site
Mosfet, N Channel, 200V, 34A, To263-3; Channel Type Infineon - 47W3467 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 34A, To263-3; Channel Type Infineon
47W3467
Mosfet, N Channel, 200V, 34A, To263-3; Channel Type Infineon 47W3467
MOSFET, N CHANNEL, 200V, 34A, TO263-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:34A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 34A, TO263-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:34A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB320N20N3GATMA1TR-ND 874735-IPB320N20N3GATMA1 278-IPB320N20N3GATMA1 IPB320N20N3GATMA1 IPB320N20N3GATMA1 376-IPB320N20N3GATMA1 47W3467
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB320N20N3GATMA1 200V 34A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET N-CH 200V 34A 3-Pin(2+Tab) TO-263 Mosfet, N Channel, 200V, 34A, To263-3; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; PG-TO263-3 Tape & Reel (TR) 2350 pF @ 100 V TO-3
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data