Infineon Technologies AG Single FETs, MOSFETs IPB65R095C7ATMA2

Description
N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB65R095C7ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R095C7ATMA2TR-ND
Single FETs, MOSFETs IPB65R095C7ATMA2TR-ND
N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R095C7ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R095C7ATMA2CT-ND
Single FETs, MOSFETs IPB65R095C7ATMA2CT-ND
N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB65R095C7ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R095C7ATMA2DKR-ND
Single FETs, MOSFETs IPB65R095C7ATMA2DKR-ND
N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 24A (Tc) 128W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
650V 24A MOSFET Transistor
278-IPB65R095C7ATMA2
650V 24A MOSFET Transistor 278-IPB65R095C7ATMA2
MOSFET N-CH 650V 24A TO263-3 Product overview: IPB65R095C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R095C7ATMA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 24A TO263-3 Product overview: IPB65R095C7ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R095C7ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2172505 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172505
MOSFETs 2172505
Infineon MOSFET IPB65R095C7ATMA2

Infineon MOSFET IPB65R095C7ATMA2

Supplier's Site
MOSFETs - 2172506P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172506P
MOSFETs 2172506P
Infineon MOSFET IPB65R095C7ATMA2

Infineon MOSFET IPB65R095C7ATMA2

Supplier's Site
MOSFETs - 2172506 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172506
MOSFETs 2172506
Infineon MOSFET IPB65R095C7ATMA2

Infineon MOSFET IPB65R095C7ATMA2

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325352-IPB65R095C7ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325352-IPB65R095C7ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325352-IPB65R095C7ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1325352-IPB65R095C7A TMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 95mOhm @ 11.8A, 10V Vgs(th) (Max) @ Id: 4V @ 590µA Power Dissipation (Max): 128W (Tc) Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2140 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB65R095C7ATMA2CT,I PB65R095C7ATMA2TR,IP B65R095C7ATMA2DKR,SP 002447562 Base Product Number: IPB65R095 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325352-IPB65R095C7ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 95mOhm @ 11.8A, 10V
Vgs(th) (Max) @ Id: 4V @ 590µA
Power Dissipation (Max): 128W (Tc)
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2140 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB65R095C7ATMA2CT,IPB65R095C7ATMA2TR,IPB65R095C7ATMA2DKR,SP002447562
Base Product Number: IPB65R095
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R095C7ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R095C7ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R095C7ATMA2
MOSFET N-CH 650V 24A TO263-3

MOSFET N-CH 650V 24A TO263-3

Supplier's Site
Mosfet, N-Ch, 650V, 24A, 128W, 150 Deg C; Transistor Polarity Infineon - 02AH4433 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, 128W, 150 Deg C; Transistor Polarity Infineon
02AH4433
Mosfet, N-Ch, 650V, 24A, 128W, 150 Deg C; Transistor Polarity Infineon 02AH4433
MOSFET, N-CH, 650V, 24A, 128W, 150 DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.084ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 24A, 128W, 150 DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.084ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB65R095C7ATMA2TR-ND 278-IPB65R095C7ATMA2 2172505 2172506P 1325352-IPB65R095C7ATMA2 IPB65R095C7ATMA2 02AH4433
Product Name Single FETs, MOSFETs 650V 24A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 24A, 128W, 150 Deg C; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 128 milliwatts 128000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers