N-Channel 600V 15A (Tc) 31W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 600V 15A TO220
MOSFET N-CH 600V TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPAW60R380CEXKSA1-ND | IPAW60R380CEXKSA1 | IPAW60R380CEXKSA1 | 376-IPAW60R380CEXKSA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET N-CH 600V TO220-3 |
| Polarity | N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |