Infineon Technologies AG Single FETs, MOSFETs IPA80R1K0CEXKSA2

Description
N-Channel 800V 5.7A (Tc) 32W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
N-Channel 800V 5.7A (Tc) 32W (Tc) Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPA80R1K0CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA80R1K0CEXKSA2-ND
Single FETs, MOSFETs IPA80R1K0CEXKSA2-ND
N-Channel 800V 5.7A (Tc) 32W (Tc) Through Hole PG-TO220-FP

N-Channel 800V 5.7A (Tc) 32W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
 - IPA80R1K0CEXKSA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 5.7A I(D), 800V, 0.95ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 5.7A I(D), 800V, 0.95ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1002304-IPA80R1K0CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1002304-IPA80R1K0CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1002304-IPA80R1K0CEXKSA2
Win Source Part Number: 1002304-IPA80R1K0CEX KSA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ CE Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.7A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 3.9V @ 250µA Power Dissipation (Max): 32W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001313392,2156-IPA 80R1K0CEXKSA2,INFINF IPA80R1K0CEXKSA2 Base Product Number: IPA80R1 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1002304-IPA80R1K0CEXKSA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ CE
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5.7A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 3.6A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 250µA
Power Dissipation (Max): 32W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001313392,2156-IPA80R1K0CEXKSA2,INFINFIPA80R1K0CEXKSA2
Base Product Number: IPA80R1
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
800V 5.7A TO220 MOSFET Transistor
278-IPA80R1K0CEXKSA2
800V 5.7A TO220 MOSFET Transistor 278-IPA80R1K0CEXKSA2
MOSFET N-CH 800V 5.7A TO220-FP Product overview: IPA80R1K0CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA80R1K0CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 5.7A TO220-FP Product overview: IPA80R1K0CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA80R1K0CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2583776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583776
MOSFETs 2583776
INFINEON MOSFET IPA80R1K0CEXKSA2

INFINEON MOSFET IPA80R1K0CEXKSA2

Supplier's Site
MOSFETs - 2583776P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583776P
MOSFETs 2583776P
INFINEON MOSFET IPA80R1K0CEXKSA2

INFINEON MOSFET IPA80R1K0CEXKSA2

Supplier's Site
MOSFETs - 2583775 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583775
MOSFETs 2583775
INFINEON MOSFET IPA80R1K0CEXKSA2

INFINEON MOSFET IPA80R1K0CEXKSA2

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA80R1K0CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA80R1K0CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA80R1K0CEXKSA2
MOSFET N-CH 800V 5.7A TO220-FP

MOSFET N-CH 800V 5.7A TO220-FP

Supplier's Site
Mosfet, N-Ch, 800V, 5.7A, To-220Fp; Transistor Polarity Infineon - 12AC9699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5.7A, To-220Fp; Transistor Polarity Infineon
12AC9699
Mosfet, N-Ch, 800V, 5.7A, To-220Fp; Transistor Polarity Infineon 12AC9699
MOSFET, N-CH, 800V, 5.7A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:5.7A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.83ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 5.7A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:5.7A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.83ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA80R1K0CEXKSA2-ND IPA80R1K0CEXKSA2 1002304-IPA80R1K0CEXKSA2 278-IPA80R1K0CEXKSA2 2583776 IPA80R1K0CEXKSA2 IPA80R1K0CEXKSA2 12AC9699
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 800V 5.7A TO220 MOSFET Transistor MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 5.7A, To-220Fp; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack PG-TO22-3 SOT3 Tube TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220
rDS(on) 0.9500 ohms 0.8300 ohms
Packing Method Tube; Tube Tube Tube; Tube
PD 32000 milliwatts 32 milliwatts
Unlock Full Specs
to access all available technical data