Infineon Technologies AG Single FETs, MOSFETs IPB065N06L G

Description
N-Channel 60V 80A (Tc) 250W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 60V 80A (Tc) 250W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB065N06LG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB065N06LG-ND
Single FETs, MOSFETs IPB065N06LG-ND
N-Channel 60V 80A (Tc) 250W (Tc) Surface Mount PG-TO263-3-2

N-Channel 60V 80A (Tc) 250W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB065N06L G - 123839-IPB065N06L G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB065N06L G
123839-IPB065N06L G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB065N06L G 123839-IPB065N06L G
Manufacturer: Infineon Technologies Win Source Part Number: 123839-IPB065N06L G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 180μA Max Gate Charge: 157nC @ 10V Max Input Capacitance: 5100pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 123839-IPB065N06L G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 180μA
Max Gate Charge: 157nC @ 10V
Max Input Capacitance: 5100pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 80A MOSFET Transistor
278-IPB065N06L G
60V 80A MOSFET Transistor 278-IPB065N06L G
MOSFET N-CH 60V 80A TO263-3 Product overview: IPB065N06L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB065N06L G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 80A TO263-3 Product overview: IPB065N06L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB065N06L G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB065N06LG-ND 123839-IPB065N06L G 278-IPB065N06L G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB065N06L G 60V 80A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; PG-TO263-3-2 Tape & Reel (TR)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

650V 47A MOSFET Transistor - 285-47N65C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 415000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
PMIC - PMIC - Gate Drivers - LM5111-1MY/NOPB - 124284-LM5111-1MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-PowerPad
View Details
2 suppliers