Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPA65R600E6XKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325365-IPA65R600E6X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 210µA Power Dissipation (Max): 28W (Tc) Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000799140,IPA65R60 0E6-ND,IPA65R600E6 Base Product Number: IPA65R600 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1325365-IPA65R600E6X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 210µA Power Dissipation (Max): 28W (Tc) Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000799140,IPA65R60 0E6-ND,IPA65R600E6 Base Product Number: IPA65R600 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325365-IPA65R600E6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325365-IPA65R600E6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325365-IPA65R600E6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325365-IPA65R600E6X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 210µA Power Dissipation (Max): 28W (Tc) Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000799140,IPA65R60 0E6-ND,IPA65R600E6 Base Product Number: IPA65R600 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325365-IPA65R600E6XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 7.3A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 210µA
Power Dissipation (Max): 28W (Tc)
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 440 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000799140,IPA65R600E6-ND,IPA65R600E6
Base Product Number: IPA65R600
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPA65R600E6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA65R600E6XKSA1-ND
Single FETs, MOSFETs 448-IPA65R600E6XKSA1-ND
N-Channel 650V 7.3A (Tc) 28W (Tc) Through Hole PG-TO220-FP

N-Channel 650V 7.3A (Tc) 28W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Singapore, Singapore
650V 7.3A TO220 MOSFET Transistor
278-IPA65R600E6XKSA1
650V 7.3A TO220 MOSFET Transistor 278-IPA65R600E6XKSA1
MOSFET N-CH 650V 7.3A TO220-FP Product overview: IPA65R600E6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R600E6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7.3A TO220-FP Product overview: IPA65R600E6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA65R600E6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 7.3 A, 700 V, 0.54 Ohm, 10 V, 3 V Rohs Compliant Infineon - 85X6011 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 7.3 A, 700 V, 0.54 Ohm, 10 V, 3 V Rohs Compliant Infineon
85X6011
Mosfet Transistor, N Channel, 7.3 A, 700 V, 0.54 Ohm, 10 V, 3 V Rohs Compliant Infineon 85X6011
MOSFET Transistor, N Channel, 7.3 A, 700 V, 0.54 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 7.3 A, 700 V, 0.54 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA65R600E6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA65R600E6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA65R600E6XKSA1
MOSFET N-CH 650V 7.3A TO220-FP

MOSFET N-CH 650V 7.3A TO220-FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1325365-IPA65R600E6XKSA1 448-IPA65R600E6XKSA1-ND 278-IPA65R600E6XKSA1 85X6011 IPA65R600E6XKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 650V 7.3A TO220 MOSFET Transistor Mosfet Transistor, N Channel, 7.3 A, 700 V, 0.54 Ohm, 10 V, 3 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 28000 milliwatts 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack Tube TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data