Infineon Technologies AG 60V 120A MOSFET Transistor IPB120N06S402ATMA2

Description
MOSFET N-CH 60V 120A TO263-3 Product overview: IPB120N06S402ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N06S402ATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 120A TO263-3 Product overview: IPB120N06S402ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N06S402ATM A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 120A MOSFET Transistor
278-IPB120N06S402ATMA2
60V 120A MOSFET Transistor 278-IPB120N06S402ATMA2
MOSFET N-CH 60V 120A TO263-3 Product overview: IPB120N06S402ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N06S402ATM A2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A TO263-3 Product overview: IPB120N06S402ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N06S402ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325367-IPB120N06S402ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325367-IPB120N06S402ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325367-IPB120N06S402ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1325367-IPB120N06S40 2ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 140µA Power Dissipation (Max): 188W (Tc) Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 15750 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB120N06S402ATMA2-N D,448-IPB120N06S402A TMA2DKR,448-IPB120N0 6S402ATMA2TR,448-IPB 120N06S402ATMA2CT,SP 001028776 Base Product Number: IPB120 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325367-IPB120N06S402ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 140µA
Power Dissipation (Max): 188W (Tc)
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 15750 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB120N06S402ATMA2-ND,448-IPB120N06S402ATMA2DKR,448-IPB120N06S402ATMA2TR,448-IPB120N06S402ATMA2CT,SP001028776
Base Product Number: IPB120
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB120N06S402ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB120N06S402ATMA2TR-ND
Single FETs, MOSFETs 448-IPB120N06S402ATMA2TR-ND
N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3-2

N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB120N06S402ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB120N06S402ATMA2CT-ND
Single FETs, MOSFETs 448-IPB120N06S402ATMA2CT-ND
N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3-2

N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
 - IPB120N06S402ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 120A I(D), 60V, 0.0024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 120A I(D), 60V, 0.0024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 120A, 175Deg C, 188W Rohs Compliant Infineon - 42AH1818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, 175Deg C, 188W Rohs Compliant Infineon
42AH1818
Mosfet, N-Ch, 60V, 120A, 175Deg C, 188W Rohs Compliant Infineon 42AH1818
MOSFET, N-CH, 60V, 120A, 175DEG C, 188W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 120A, 175DEG C, 188W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB120N06S402ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB120N06S402ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB120N06S402ATMA2
MOSFET N-CH 60V 120A TO263-3

MOSFET N-CH 60V 120A TO263-3

Supplier's Site
Single FETs, MOSFETs - IPB120N06S402ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB120N06S402ATMA2
Single FETs, MOSFETs IPB120N06S402ATMA2
MOSFET N-CH 60V 120A TO263-3

MOSFET N-CH 60V 120A TO263-3

Supplier's Site Datasheet
MOSFET N-Ch 60V 120A D2PAK-2

MOSFET N-Ch 60V 120A D2PAK-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB120N06S402ATMA2 1325367-IPB120N06S402ATMA2 448-IPB120N06S402ATMA2TR-ND IPB120N06S402ATMA2 42AH1818 IPB120N06S402ATMA2 IPB120N06S402ATMA2 IPB120N06S402ATMA2
Product Name 60V 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 60V, 120A, 175Deg C, 188W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 188 milliwatts 188000 milliwatts 188000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data