Infineon Technologies AG Single FETs, MOSFETs IPB50R140CPATMA1

Description
N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB50R140CPATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB50R140CPATMA1TR-ND
Single FETs, MOSFETs IPB50R140CPATMA1TR-ND
N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB50R140CPATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB50R140CPATMA1DKR-ND
Single FETs, MOSFETs IPB50R140CPATMA1DKR-ND
N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB50R140CPATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB50R140CPATMA1CT-ND
Single FETs, MOSFETs IPB50R140CPATMA1CT-ND
N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

N-Channel 550V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50R140CPATMA1 - 874739-IPB50R140CPATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50R140CPATMA1
874739-IPB50R140CPATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50R140CPATMA1 874739-IPB50R140CPATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874739-IPB50R140CPAT MA1 Series: CoolMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 550 V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2 Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Not For New Designs Family Name: IPB50R140 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB50R140CPATMA1CT, IPB50R140CPCT-ND, IPB50R140CP-ND, IPB50R140CPATMA1TR, IPB50R140CPTR-ND, SP000212746, IPB50R140CPATMA1DKR, IPB50R140CPDKR-ND, IPB50R140CP, IPB50R140CPCT, IPB50R140CPDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874739-IPB50R140CPATMA1
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 550 V 23A (Tc) 192W (Tc) Surface Mount PG-TO263-3-2
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IPB50R140
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB50R140CPATMA1CT, IPB50R140CPCT-ND, IPB50R140CP-ND, IPB50R140CPATMA1TR, IPB50R140CPTR-ND, SP000212746, IPB50R140CPATMA1DKR, IPB50R140CPDKR-ND, IPB50R140CP, IPB50R140CPCT, IPB50R140CPDKR

Buy Now Datasheet
Singapore, Singapore
550V 23A MOSFET Transistor
278-IPB50R140CPATMA1
550V 23A MOSFET Transistor 278-IPB50R140CPATMA1
MOSFET N-CH 550V 23A TO263-3 Product overview: IPB50R140CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB50R140CPATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 23A TO263-3 Product overview: IPB50R140CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB50R140CPATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB50R140CPATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB50R140CPATMA1
Single FETs, MOSFETs IPB50R140CPATMA1
MOSFET N-CH 550V 23A TO263-3

MOSFET N-CH 550V 23A TO263-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB50R140CPATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB50R140CPATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB50R140CPATMA1
MOSFET N-CH 550V 23A TO263-3

MOSFET N-CH 550V 23A TO263-3

Supplier's Site
Mosfet Transistor, N Channel, 23 A, 550 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Infineon - 85X6021 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 23 A, 550 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Infineon
85X6021
Mosfet Transistor, N Channel, 23 A, 550 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Infineon 85X6021
MOSFET Transistor, N Channel, 23 A, 550 V, 0.13 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 23 A, 550 V, 0.13 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-Ch 550V 23A D2PAK-2 CoolMOS CP

MOSFET N-Ch 550V 23A D2PAK-2 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB50R140CPATMA1TR-ND 874739-IPB50R140CPATMA1 278-IPB50R140CPATMA1 IPB50R140CPATMA1 IPB50R140CPATMA1 85X6021 IPB50R140CPATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB50R140CPATMA1 550V 23A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 23 A, 550 V, 0.13 Ohm, 10 V, 3 V Rohs Compliant Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; PG-TO263-3-2 Tape & Reel (TR) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 550 volts 550 volts
Unlock Full Specs
to access all available technical data