N-Channel 600V 20.2A (Tc) 151W (Tc) Surface Mount PG-TO263-3
N-Channel 600V 20.2A (Tc) 151W (Tc) Surface Mount PG-TO263-3
N-Channel 600V 20.2A (Tc) 151W (Tc) Surface Mount PG-TO263-3
IPB60R190 - 600V CoolMOS N-Channel Power MOSFET
MOSFET N-CH 600V 20.2A D2PAK
MOSFET N-CH 600V 20.2A D2PAK
MOSFET N-Ch 600V 20.2A D2PAK-2 CoolMOS C6
MOSFET,N CH,600V,20.2A,TO263;
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB60R190C6ATMA1DKR-ND | IPB60R190C6ATMA1 | IPB60R190C6ATMA1 | IPB60R190C6ATMA1 | IPB60R190C6ATMA1 | 30T1830 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet,n Ch,600V,20.2A,to263; Transistor Polarity Infineon | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | PG-TO263-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 1400 pF @ 100 V | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 600 volts |