Infineon Technologies AG 600V 37A MOSFET Transistor IPB60R080P7ATMA1

Description
IPB60R080 - 600V CoolMOS N-Channel Power MOSFET
Request a Quote Datasheet
Description
IPB60R080 - 600V CoolMOS N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPB60R080P7ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB60R080 - 600V CoolMOS N-Channel Power MOSFET

IPB60R080 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
600V 37A MOSFET Transistor
278-IPB60R080P7ATMA1
600V 37A MOSFET Transistor 278-IPB60R080P7ATMA1
MOSFET N-CH 600V 37A D2PAK Product overview: IPB60R080P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R080P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 37A D2PAK Product overview: IPB60R080P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R080P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R080P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R080P7ATMA1TR-ND
Single FETs, MOSFETs IPB60R080P7ATMA1TR-ND
N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R080P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R080P7ATMA1CT-ND
Single FETs, MOSFETs IPB60R080P7ATMA1CT-ND
N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R080P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R080P7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R080P7ATMA1DKR-ND
N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 37A (Tc) 129W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2172503 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172503
MOSFETs 2172503
Infineon MOSFET IPB60R080P7ATMA1

Infineon MOSFET IPB60R080P7ATMA1

Supplier's Site
MOSFETs - 2172504 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172504
MOSFETs 2172504
Infineon MOSFET IPB60R080P7ATMA1

Infineon MOSFET IPB60R080P7ATMA1

Supplier's Site
MOSFETs - 2172504P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172504P
MOSFETs 2172504P
Infineon MOSFET IPB60R080P7ATMA1

Infineon MOSFET IPB60R080P7ATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964221-IPB60R080P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964221-IPB60R080P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964221-IPB60R080P7ATMA1
Win Source Part Number: 964221-IPB60R080P7AT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 37A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 11.8A, 10V Vgs(th) (Max) @ Id: 4V @ 590µA Power Dissipation (Max): 129W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2180 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB60R080P7ATMA1TR,I PB60R080P7ATMA1-ND,I PB60R080P7,SP0016648 98,IFEINFIPB60R080P7 ATMA1,IPB60R080P7ATM A1DKR,2156-IPB60R080 P7ATMA1,IPB60R080P7A TMA1CT Base Product Number: IPB60R080 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 964221-IPB60R080P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 11.8A, 10V
Vgs(th) (Max) @ Id: 4V @ 590µA
Power Dissipation (Max): 129W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2180 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB60R080P7ATMA1TR,IPB60R080P7ATMA1-ND,IPB60R080P7,SP001664898,IFEINFIPB60R080P7ATMA1,IPB60R080P7ATMA1DKR,2156-IPB60R080P7ATMA1,IPB60R080P7ATMA1CT
Base Product Number: IPB60R080
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R080P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R080P7ATMA1
Single FETs, MOSFETs IPB60R080P7ATMA1
MOSFET N-CH 600V 37A D2PAK

MOSFET N-CH 600V 37A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R080P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R080P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R080P7ATMA1
MOSFET N-CH 600V 37A D2PAK

MOSFET N-CH 600V 37A D2PAK

Supplier's Site
Mosfet, N-Ch, 600V, 37A, To-263; Transistor Polarity Infineon - 49AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 37A, To-263; Transistor Polarity Infineon
49AC7994
Mosfet, N-Ch, 600V, 37A, To-263; Transistor Polarity Infineon 49AC7994
MOSFET, N-CH, 600V, 37A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 37A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.069ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Transistor - 108068937 - Radwell International
Willingboro, NJ, United States
Transistor
108068937
Transistor 108068937
(PRICE/TC) MOSFET, N-CH, 600V, 37A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.069OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.5V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 600V, 37A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.069OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.5V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB60R080P7ATMA1 278-IPB60R080P7ATMA1 IPB60R080P7ATMA1TR-ND 2172503 2172504P 964221-IPB60R080P7ATMA1 IPB60R080P7ATMA1 IPB60R080P7ATMA1 49AC7994 IPB60R080P7ATMA1 108068937
Product Name 600V 37A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 37A, To-263; Transistor Polarity Infineon MOSFET Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PG-TO263-3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data