Infineon Technologies AG Single FETs, MOSFETs IPB014N04NF2SATMA1

Description
TRENCH <= 40V
Request a Quote Datasheet
Description
TRENCH <= 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB014N04NF2SATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB014N04NF2SATMA1TR-ND
Single FETs, MOSFETs 448-IPB014N04NF2SATMA1TR-ND
TRENCH <= 40V

TRENCH <= 40V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB014N04NF2SATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB014N04NF2SATMA1DKR-ND
Single FETs, MOSFETs 448-IPB014N04NF2SATMA1DKR-ND
TRENCH <= 40V

TRENCH <= 40V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB014N04NF2SATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB014N04NF2SATMA1CT-ND
Single FETs, MOSFETs 448-IPB014N04NF2SATMA1CT-ND
TRENCH <= 40V

TRENCH <= 40V

Buy Now Datasheet
MOSFETs - 2625849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2625849
MOSFETs 2625849
Infineon MOSFET IPB014N04NF2SATMA1

Infineon MOSFET IPB014N04NF2SATMA1

Supplier's Site
MOSFETs - 2625850P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2625850P
MOSFETs 2625850P
Infineon MOSFET IPB014N04NF2SATMA1

Infineon MOSFET IPB014N04NF2SATMA1

Supplier's Site
MOSFETs - 2625850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2625850
MOSFETs 2625850
Infineon MOSFET IPB014N04NF2SATMA1

Infineon MOSFET IPB014N04NF2SATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB014N04NF2SATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB014N04NF2SATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB014N04NF2SATMA1
TRENCH <= 40V

TRENCH <= 40V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPB014N04NF2SATMA1TR-ND 2625849 IPB014N04NF2SATMA1
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers