N-Channel 650V 14A (Tc) 77W (Tc) Surface Mount PG-TO263-3
N-Channel 650V 14A (Tc) 77W (Tc) Surface Mount PG-TO263-3
N-Channel 650V 14A (Tc) 77W (Tc) Surface Mount PG-TO263-3
MOSFET, N-CH, 650V, 14A, TO-263 ROHS COMPLIANT: YES
MOSFET N-CH 650V 14A TO263-3
MOSFET N-CH 650V 14A TO263-3
MOSFET N-CH 650V 14A TO263-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-IPB65R190CFD7AATMA1CT-ND | 22AJ0124 | IPB65R190CFD7AATMA1 | 376-IPB65R190CFD7AATMA1 | IPB65R190CFD7AATMA1 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 650V, 14A, To-263 Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 650V 14A TO263-3 | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |