Infineon Technologies AG MOSFETs IPB64N25S320ATMA1

Description
MOSFET N-Ch 250V 64A OptiMOS-T D2PAK
Request a Quote Datasheet
Description
MOSFET N-Ch 250V 64A OptiMOS-T D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1702295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702295
MOSFETs 1702295
MOSFET N-Ch 250V 64A OptiMOS-T D2PAK

MOSFET N-Ch 250V 64A OptiMOS-T D2PAK

Supplier's Site
MOSFETs - 1711959P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711959P
MOSFETs 1711959P
MOSFET N-Ch 250V 64A OptiMOS-T D2PAK

MOSFET N-Ch 250V 64A OptiMOS-T D2PAK

Supplier's Site
MOSFETs - 1711959 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711959
MOSFETs 1711959
MOSFET N-Ch 250V 64A OptiMOS-T D2PAK

MOSFET N-Ch 250V 64A OptiMOS-T D2PAK

Supplier's Site
Singapore, Singapore
250V 64A MOSFET Transistor
278-IPB64N25S320ATMA1
250V 64A MOSFET Transistor 278-IPB64N25S320ATMA1
MOSFET N-CH 250V 64A TO263-3 Product overview: IPB64N25S320ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB64N25S320ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 64A TO263-3 Product overview: IPB64N25S320ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB64N25S320ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 968958-IPB64N25S320ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
968958-IPB64N25S320ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 968958-IPB64N25S320ATMA1
Win Source Part Number: 968958-IPB64N25S320A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 64A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 64A, 10V Vgs(th) (Max) @ Id: 4V @ 270µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPB64N25S320ATMA1CT, IPB64N25S320ATMA1TR, IPB64N25S320ATMA1DKR ,SP000876596 Base Product Number: IPB64N25 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 968958-IPB64N25S320ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 64A, 10V
Vgs(th) (Max) @ Id: 4V @ 270µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB64N25S320ATMA1CT,IPB64N25S320ATMA1TR,IPB64N25S320ATMA1DKR,SP000876596
Base Product Number: IPB64N25
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
 - IPB64N25S320ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 64A I(D), 250V, 0.02ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 64A I(D), 250V, 0.02ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB64N25S320ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB64N25S320ATMA1TR-ND
Single FETs, MOSFETs IPB64N25S320ATMA1TR-ND
N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB64N25S320ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB64N25S320ATMA1CT-ND
Single FETs, MOSFETs IPB64N25S320ATMA1CT-ND
N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - IPB64N25S320ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB64N25S320ATMA1DKR-ND
Single FETs, MOSFETs IPB64N25S320ATMA1DKR-ND
N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 250V 64A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Mosfet, N-Ch, 250V, 64A, 175Deg C, 300W; Channel Type Infineon - 13AC9030 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 64A, 175Deg C, 300W; Channel Type Infineon
13AC9030
Mosfet, N-Ch, 250V, 64A, 175Deg C, 300W; Channel Type Infineon 13AC9030
MOSFET, N-CH, 250V, 64A, 175DEG C, 300W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:64A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 64A, 175DEG C, 300W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:64A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 250V 64A TO263-3 - 376-IPB64N25S320ATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 64A TO263-3
376-IPB64N25S320ATMA1
MOSFET N-CH 250V 64A TO263-3 376-IPB64N25S320ATMA1
MOSFET N-CH 250V 64A TO263-3

MOSFET N-CH 250V 64A TO263-3

Supplier's Site
Single FETs, MOSFETs - IPB64N25S320ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB64N25S320ATMA1
Single FETs, MOSFETs IPB64N25S320ATMA1
MOSFET N-CH 250V 64A TO263-3

MOSFET N-CH 250V 64A TO263-3

Supplier's Site Datasheet
MOSFET N-Ch 250V 64A D2PAK-2

MOSFET N-Ch 250V 64A D2PAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB64N25S320ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB64N25S320ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB64N25S320ATMA1
MOSFET N-CH 250V 64A TO263-3

MOSFET N-CH 250V 64A TO263-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1702295 1711959P 278-IPB64N25S320ATMA1 968958-IPB64N25S320ATMA1 IPB64N25S320ATMA1 IPB64N25S320ATMA1TR-ND 13AC9030 376-IPB64N25S320ATMA1 IPB64N25S320ATMA1 IPB64N25S320ATMA1 IPB64N25S320ATMA1
Product Name MOSFETs MOSFETs 250V 64A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 250V, 64A, 175Deg C, 300W; Channel Type Infineon MOSFET N-CH 250V 64A TO263-3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-263; To-263 TO-263; TO-263 Tape & Reel (TR) SOT3 PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data