Win Source Part Number: 995417-IPB60R199CPAT
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 199mOhm @ 9.9A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 660µA
Power Dissipation (Max): 139W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1520 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPB60R199CPTR-ND,IPB
Base Product Number: IPB60R199
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 16A TO263-3 Product overview: IPB60R199CPATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R199CPATMA1
N-Channel 650V 16A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2
N-Channel 650V 16A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2
N-Channel 650V 16A (Tc) 139W (Tc) Surface Mount PG-TO263-3-2
MOSFET N-Ch 650V 16A D2PAK-2 CoolMOS CP
MOSFET N-CH 600V 16A TO263-3
MOSFET N-CH 600V 16A TO263-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 995417-IPB60R199CPATMA1 | 278-IPB60R199CPATMA1 | IPB60R199CPATMA1CT-ND | IPB60R199CPATMA1 | IPB60R199CPATMA1 | IPB60R199CPATMA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 16A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 139000 milliwatts | 139 milliwatts | 139000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| MOSFET Operating Mode | Enhancement |