N-Channel 800V 13A (Tc) 30W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 800V 13A TO220
MOSFET, N-CH, 800V, 13A, 30W, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPAN80R360P7XKSA1-ND | IPAN80R360P7XKSA1 | IPAN80R360P7XKSA1 | 93AC7082 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 800V, 13A, 30W, To-220Fp; Transistor Polarity Infineon |
| Polarity | N-Channel |