Infineon Technologies AG MOSFETs IPAN60R210PFD7SXKSA1

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPAN60R210PFD7SXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
MOSFETs - 2737461 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2737461
MOSFETs 2737461
Infineon CONSUMER IPAN60R210PFD7SXKSA1

Infineon CONSUMER IPAN60R210PFD7SXKSA1

Supplier's Site
MOSFETs - 2737460 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2737460
MOSFETs 2737460
Infineon CONSUMER IPAN60R210PFD7SXKSA1

Infineon CONSUMER IPAN60R210PFD7SXKSA1

Supplier's Site
Single FETs, MOSFETs - 448-IPAN60R210PFD7SXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPAN60R210PFD7SXKSA1-ND
Single FETs, MOSFETs 448-IPAN60R210PFD7SXKSA1-ND
N-Channel 650V 16A (Tc) 25W (Tc) Through Hole PG-TO220-FP

N-Channel 650V 16A (Tc) 25W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Infineon - 91AH7669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Infineon
91AH7669
Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Infineon 91AH7669
MOSFET, N-CH, 600V, 16A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 16A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPAN60R210PFD7SXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPAN60R210PFD7SXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPAN60R210PFD7SXKSA1
MOSFET N-CH 650V 16A TO220

MOSFET N-CH 650V 16A TO220

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPAN60R210PFD7SXKSA1 2737461 448-IPAN60R210PFD7SXKSA1-ND 91AH7669 IPAN60R210PFD7SXKSA1
Product Name MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 16A, To-220Fp Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PG-TO22-3 TO-220; PG-TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
 - AUIRFR3806TRL - Rochester Electronics
Specs
Package Type PG-TO252-3
Packing Method Tape Reel; Tape & Reel
View Details
9 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMP65N15T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0245 ohms
IDSS 65000 milliamps
View Details