N-Channel 80V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-7
N-Channel 80V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-7
N-Channel 80V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-7
Manufacturer: Infineon Technologies
Win Source Part Number: 921245-IPB015N08N5AT
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-7
Package: TO-263-7, D2Pak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB015
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB015N08N5ATMA1TR, IPB015N08N5ATMA1CT, IPB015N08N5ATMA1DKR,
MOSFET N-CH 80V 180A TO263-7 Product overview: IPB015N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB015N08N5ATMA1
MOSFET N-CH 80V 180A TO263-7
MOSFET N-CH 80V 180A TO263-7
MOSFET, N-CH, 80V, 180A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPB015N08N5ATMA1CT-ND | 921245-IPB015N08N5ATMA1 | 2583784P | 278-IPB015N08N5ATMA1 | IPB015N08N5ATMA1 | IPB015N08N5ATMA1 | IPB015N08N5ATMA1 | 13AC9020 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB015N08N5ATMA1 | MOSFETs | 80V 180A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 180A, To-263; Transistor Polarity Infineon |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | SOT3; PG-TO263-7 | TO-263; TO-263 | Tape & Reel (TR) | TO-263; TO-263-7, D²Pak (6 Leads + Tab) | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | TO-3; TO-263 | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 80 volts | 80 volts |