Infineon Technologies AG Single FETs, MOSFETs IPB60R360P7ATMA1

Description
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R360P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R360P7ATMA1TR-ND
Single FETs, MOSFETs IPB60R360P7ATMA1TR-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R360P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R360P7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R360P7ATMA1DKR-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R360P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R360P7ATMA1CT-ND
Single FETs, MOSFETs IPB60R360P7ATMA1CT-ND
N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 9A (Tc) 41W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2144371 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144371
MOSFETs 2144371
Infineon MOSFET IPB60R360P7ATMA1

Infineon MOSFET IPB60R360P7ATMA1

Supplier's Site
MOSFETs - 2144372 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144372
MOSFETs 2144372
Infineon MOSFET IPB60R360P7ATMA1

Infineon MOSFET IPB60R360P7ATMA1

Supplier's Site
MOSFETs - 2144372P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144372P
MOSFETs 2144372P
Infineon MOSFET IPB60R360P7ATMA1

Infineon MOSFET IPB60R360P7ATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1015171-IPB60R360P7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1015171-IPB60R360P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1015171-IPB60R360P7ATMA1
Win Source Part Number: 1015171-IPB60R360P7A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ P7 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 4V @ 140µA Power Dissipation (Max): 41W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001664948,IPB60R36 0P7ATMA1TR,IPB60R360 P7ATMA1CT,INFINFIPB6 0R360P7ATMA1,IPB60R3 60P7ATMA1DKR,IPB60R3 60P7ATMA1-ND,2156-IP B60R360P7ATMA1 Base Product Number: IPB60R360 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1015171-IPB60R360P7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ P7
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id: 4V @ 140µA
Power Dissipation (Max): 41W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 555 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001664948,IPB60R360P7ATMA1TR,IPB60R360P7ATMA1CT,INFINFIPB60R360P7ATMA1,IPB60R360P7ATMA1DKR,IPB60R360P7ATMA1-ND,2156-IPB60R360P7ATMA1
Base Product Number: IPB60R360
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 9A MOSFET Transistor
278-IPB60R360P7ATMA1
600V 9A MOSFET Transistor 278-IPB60R360P7ATMA1
MOSFET N-CH 600V 9A D2PAK Product overview: IPB60R360P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R360P7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9A D2PAK Product overview: IPB60R360P7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R360P7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 9A, To-263; Channel Type Infineon - 49AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9A, To-263; Channel Type Infineon
49AC7999
Mosfet, N-Ch, 600V, 9A, To-263; Channel Type Infineon 49AC7999
MOSFET, N-CH, 600V, 9A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 9A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R360P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R360P7ATMA1
Single FETs, MOSFETs IPB60R360P7ATMA1
MOSFET N-CH 600V 9A D2PAK

MOSFET N-CH 600V 9A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R360P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R360P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R360P7ATMA1
MOSFET N-CH 600V 9A D2PAK

MOSFET N-CH 600V 9A D2PAK

Supplier's Site
MOSFET LOW POWER_NEW

MOSFET LOW POWER_NEW

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB60R360P7ATMA1TR-ND 2144371 2144372P 1015171-IPB60R360P7ATMA1 278-IPB60R360P7ATMA1 49AC7999 IPB60R360P7ATMA1 IPB60R360P7ATMA1 IPB60R360P7ATMA1
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 9A MOSFET Transistor Mosfet, N-Ch, 600V, 9A, To-263; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 SOT3 Tape & Reel (TR) TO-3; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
PD 41000 milliwatts 41 milliwatts 41000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers