Infineon Technologies AG Single FETs, MOSFETs IPB60R180C7ATMA1

Description
N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R180C7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R180C7ATMA1DKR-ND
Single FETs, MOSFETs IPB60R180C7ATMA1DKR-ND
N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R180C7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R180C7ATMA1CT-ND
Single FETs, MOSFETs IPB60R180C7ATMA1CT-ND
N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R180C7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R180C7ATMA1TR-ND
Single FETs, MOSFETs IPB60R180C7ATMA1TR-ND
N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
600V 13A MOSFET Transistor
278-IPB60R180C7ATMA1
600V 13A MOSFET Transistor 278-IPB60R180C7ATMA1
MOSFET N-CH 600V 13A TO263-3 Product overview: IPB60R180C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R180C7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 13A TO263-3 Product overview: IPB60R180C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R180C7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPB60R180C7ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB60R180 - 600V CoolMOS N-Channel Power MOSFET

IPB60R180 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFETs - 2152497 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152497
MOSFETs 2152497
Infineon IPB60R180C7ATMA1 MOSFET

Infineon IPB60R180C7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2152498P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152498P
MOSFETs 2152498P
Infineon IPB60R180C7ATMA1 MOSFET

Infineon IPB60R180C7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2152498 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152498
MOSFETs 2152498
Infineon IPB60R180C7ATMA1 MOSFET

Infineon IPB60R180C7ATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180C7ATMA1 - 874742-IPB60R180C7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180C7ATMA1
874742-IPB60R180C7ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180C7ATMA1 874742-IPB60R180C7ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874742-IPB60R180C7AT MA1 Series: CoolMOS™ C7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: IPB60R180 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB60R180C7ATMA1DKR, IPB60R180C7ATMA1CT, IPB60R180C7ATMA1TR, IPB60R180C7ATMA1-ND, SP001296224

Manufacturer: Infineon Technologies
Win Source Part Number: 874742-IPB60R180C7ATMA1
Series: CoolMOS™ C7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 13A (Tc) 68W (Tc) Surface Mount PG-TO263-3
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB60R180
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB60R180C7ATMA1DKR, IPB60R180C7ATMA1CT, IPB60R180C7ATMA1TR, IPB60R180C7ATMA1-ND, SP001296224

Buy Now Datasheet
Mosfet, N-Ch, 600V, 13A, 68W, To-263; Transistor Polarity Infineon - 93AC7106 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 13A, 68W, To-263; Transistor Polarity Infineon
93AC7106
Mosfet, N-Ch, 600V, 13A, 68W, To-263; Transistor Polarity Infineon 93AC7106
MOSFET, N-CH, 600V, 13A, 68W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 13A, 68W, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:13A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.155ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R180C7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R180C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R180C7ATMA1
MOSFET N-CH 600V 13A TO263-3

MOSFET N-CH 600V 13A TO263-3

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB60R180C7ATMA1DKR-ND 278-IPB60R180C7ATMA1 IPB60R180C7ATMA1 2152497 2152498P 874742-IPB60R180C7ATMA1 93AC7106 IPB60R180C7ATMA1 IPB60R180C7ATMA1
Product Name Single FETs, MOSFETs 600V 13A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R180C7ATMA1 Mosfet, N-Ch, 600V, 13A, 68W, To-263; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Tape & Reel (TR) TO-263; TO-263-3 TO-263; D2pak (to-263) TO-263; TO-263 SOT3; PG-TO263-3 TO-3; TO-263 TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 600 volts
PD 68 milliwatts
Unlock Full Specs
to access all available technical data