Infineon Technologies AG MOSFETs IPB65R155CFD7ATMA1

Description
Infineon IPB65R155CFD7ATMA1
Request a Quote Datasheet
Description
Infineon IPB65R155CFD7ATMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2363660 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363660
MOSFETs 2363660
Infineon IPB65R155CFD7ATMA1

Infineon IPB65R155CFD7ATMA1

Supplier's Site
MOSFETs - 2363660P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363660P
MOSFETs 2363660P
Infineon IPB65R155CFD7ATMA1

Infineon IPB65R155CFD7ATMA1

Supplier's Site
MOSFETs - 2363659 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2363659
MOSFETs 2363659
Infineon IPB65R155CFD7ATMA1

Infineon IPB65R155CFD7ATMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPB65R155CFD7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R155CFD7ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB65R155CFD7ATMA1DKR-ND
N-Channel 650V 15A (Tc) 77W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 15A (Tc) 77W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB65R155CFD7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R155CFD7ATMA1TR-ND
Single FETs, MOSFETs 448-IPB65R155CFD7ATMA1TR-ND
N-Channel 650V 15A (Tc) 77W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 15A (Tc) 77W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB65R155CFD7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB65R155CFD7ATMA1CT-ND
Single FETs, MOSFETs 448-IPB65R155CFD7ATMA1CT-ND
N-Channel 650V 15A (Tc) 77W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 15A (Tc) 77W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R155CFD7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R155CFD7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R155CFD7ATMA1
HIGH POWER_NEW

HIGH POWER_NEW

Supplier's Site
Mosfet, N-Ch, 650V, 15A, To-263 Rohs Compliant Infineon - 45AJ4672 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 15A, To-263 Rohs Compliant Infineon
45AJ4672
Mosfet, N-Ch, 650V, 15A, To-263 Rohs Compliant Infineon 45AJ4672
MOSFET, N-CH, 650V, 15A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 15A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2363660 448-IPB65R155CFD7ATMA1DKR-ND IPB65R155CFD7ATMA1 45AJ4672
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 15A, To-263 Rohs Compliant Infineon
Package Type TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details