Infineon Technologies AG Single FETs, MOSFETs IPB060N15N5ATMA1

Description
N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet
Description
N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB060N15N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB060N15N5ATMA1TR-ND
Single FETs, MOSFETs 448-IPB060N15N5ATMA1TR-ND
N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB060N15N5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB060N15N5ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB060N15N5ATMA1DKR-ND
N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB060N15N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB060N15N5ATMA1CT-ND
Single FETs, MOSFETs 448-IPB060N15N5ATMA1CT-ND
N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

N-Channel 150V 136A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
MOSFETs - 2583792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583792
MOSFETs 2583792
INFINEON MOSFET IPB060N15N5ATMA1

INFINEON MOSFET IPB060N15N5ATMA1

Supplier's Site
MOSFETs - 2583794 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583794
MOSFETs 2583794
INFINEON MOSFET IPB060N15N5ATMA1

INFINEON MOSFET IPB060N15N5ATMA1

Supplier's Site
MOSFETs - 2583794P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583794P
MOSFETs 2583794P
INFINEON MOSFET IPB060N15N5ATMA1

INFINEON MOSFET IPB060N15N5ATMA1

Supplier's Site
Single FETs, MOSFETs - IPB060N15N5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB060N15N5ATMA1
Single FETs, MOSFETs IPB060N15N5ATMA1
MOSFET N-CH 150V 136A TO263-7

MOSFET N-CH 150V 136A TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB060N15N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB060N15N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB060N15N5ATMA1
MOSFET N-CH 150V 136A TO263-7

MOSFET N-CH 150V 136A TO263-7

Supplier's Site
Mosfet, N-Ch, 150V, 136A, To-263 Rohs Compliant Infineon - 38AJ3752 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 136A, To-263 Rohs Compliant Infineon
38AJ3752
Mosfet, N-Ch, 150V, 136A, To-263 Rohs Compliant Infineon 38AJ3752
MOSFET, N-CH, 150V, 136A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 136A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB060N15N5ATMA1TR-ND 2583792 IPB060N15N5ATMA1 IPB060N15N5ATMA1 38AJ3752 IPB060N15N5ATMA1
Product Name Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 136A, To-263 Rohs Compliant Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263 TO-263; TO-263-7, D²Pak (6 Leads + Tab) TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-3; TO-263
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details