Infineon Technologies AG MOSFETs IPAN70R600P7SXKSA1

Description
Infineon MOSFET IPAN70R600P7SXKSA1
Request a Quote Datasheet
Description
Infineon MOSFET IPAN70R600P7SXKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2172500 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172500
MOSFETs 2172500
Infineon MOSFET IPAN70R600P7SXKSA1

Infineon MOSFET IPAN70R600P7SXKSA1

Supplier's Site
MOSFETs - 2172502 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172502
MOSFETs 2172502
Infineon MOSFET IPAN70R600P7SXKSA1

Infineon MOSFET IPAN70R600P7SXKSA1

Supplier's Site
MOSFETs - 2172502P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172502P
MOSFETs 2172502P
Infineon MOSFET IPAN70R600P7SXKSA1

Infineon MOSFET IPAN70R600P7SXKSA1

Supplier's Site
Single FETs, MOSFETs - IPAN70R600P7SXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPAN70R600P7SXKSA1-ND
Single FETs, MOSFETs IPAN70R600P7SXKSA1-ND
N-Channel 700V 8.5A (Tc) 24.9W (Tc) Through Hole PG-TO220-FP

N-Channel 700V 8.5A (Tc) 24.9W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAN70R600P7SXKSA1 - 874662-IPAN70R600P7SXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAN70R600P7SXKSA1
874662-IPAN70R600P7SXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAN70R600P7SXKSA1 874662-IPAN70R600P7SXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874662-IPAN70R600P7S XKSA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 700 V 8.5A (Tc) 24.9W (Tc) Through Hole PG-TO220-FP Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: IPAN70 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-FP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874662-IPAN70R600P7SXKSA1
Series: CoolMOS™ P7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 700 V 8.5A (Tc) 24.9W (Tc) Through Hole PG-TO220-FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IPAN70
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - IPAN70R600P7SXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 700V, 0.6ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 700V, 0.6ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
700V 8.5A TO220 MOSFET Transistor
278-IPAN70R600P7SXKSA1
700V 8.5A TO220 MOSFET Transistor 278-IPAN70R600P7SXKSA1
MOSFET N-CH 700V 8.5A TO220 Product overview: IPAN70R600P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPAN70R600P7SXKS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 8.5A TO220 Product overview: IPAN70R600P7SXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPAN70R600P7SXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPAN70R600P7SXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPAN70R600P7SXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPAN70R600P7SXKSA1
MOSFET N-CH 700V 8.5A TO220

MOSFET N-CH 700V 8.5A TO220

Supplier's Site
Mosfet, N-Ch, 700V, 150Deg C, 24.9W Rohs Compliant Infineon - 39AH8891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 700V, 150Deg C, 24.9W Rohs Compliant Infineon
39AH8891
Mosfet, N-Ch, 700V, 150Deg C, 24.9W Rohs Compliant Infineon 39AH8891
MOSFET, N-CH, 700V, 150DEG C, 24.9W ROHS COMPLIANT: YES

MOSFET, N-CH, 700V, 150DEG C, 24.9W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
MOSFET N-CH 700V 8.5A TO220 - 376-IPAN70R600P7SXKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 700V 8.5A TO220
376-IPAN70R600P7SXKSA1
MOSFET N-CH 700V 8.5A TO220 376-IPAN70R600P7SXKSA1
MOSFET N-CH 700V 8.5A TO220

MOSFET N-CH 700V 8.5A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2172500 2172502P IPAN70R600P7SXKSA1-ND 874662-IPAN70R600P7SXKSA1 IPAN70R600P7SXKSA1 278-IPAN70R600P7SXKSA1 IPAN70R600P7SXKSA1 39AH8891 IPAN70R600P7SXKSA1 376-IPAN70R600P7SXKSA1
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPAN70R600P7SXKSA1 700V 8.5A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 700V, 150Deg C, 24.9W Rohs Compliant Infineon MOSFET MOSFET N-CH 700V 8.5A TO220
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; To-220 fullpak narrow lead TO-220; TO-220 TO-220; TO-220-3 Full Pack SOT3; PG-TO220-FP PG-TO22-3 Tube TO-220; TO-220-3 Full Pack TO-3
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
rDS(on) 0.6000 ohms 0.6000 ohms
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data