Infineon Technologies AG Single FETs, MOSFETs IPB60R380C6ATMA1

Description
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB60R380C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB60R380C6ATMA1TR-ND
Single FETs, MOSFETs IPB60R380C6ATMA1TR-ND
N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 10.6A (Tc) 83W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R380C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R380C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R380C6ATMA1
MOSFET N-CH 600V 10.6A D2PAK

MOSFET N-CH 600V 10.6A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IPB60R380C6ATMA1TR-ND IPB60R380C6ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7303QTR - 1020723-AUIRF7303QTR - Win Source Electronics
Specs
Polarity N-Channel
V(BR)DSS 30 volts
PD 2400 milliwatts
View Details
4 suppliers