Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPA90R340C3XKSA1

Description
Win Source Part Number: 1159092-IPA90R340C3X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPA90R340C3; IPA90R340C3XKSA2; SP000415916; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000415916,IPA90R34 0C3,IPA90R340C3-ND Base Product Number: IPA90R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1159092-IPA90R340C3X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPA90R340C3; IPA90R340C3XKSA2; SP000415916; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000415916,IPA90R34 0C3,IPA90R340C3-ND Base Product Number: IPA90R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1159092-IPA90R340C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1159092-IPA90R340C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1159092-IPA90R340C3XKSA1
Win Source Part Number: 1159092-IPA90R340C3X KSA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 9.2A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1mA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-FP Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPA90R340C3; IPA90R340C3XKSA2; SP000415916; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000415916,IPA90R34 0C3,IPA90R340C3-ND Base Product Number: IPA90R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1159092-IPA90R340C3XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 9.2A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 94 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPA90R340C3; IPA90R340C3XKSA2; SP000415916;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000415916,IPA90R340C3,IPA90R340C3-ND
Base Product Number: IPA90R
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPA90R340C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA90R340C3XKSA1-ND
Single FETs, MOSFETs IPA90R340C3XKSA1-ND
N-Channel 900V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP

N-Channel 900V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
 - IPA90R340C3XKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 15A I(D), 900V, 0.34ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 15A I(D), 900V, 0.34ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA90R340C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA90R340C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA90R340C3XKSA1
MOSFET N-CH 900V 15A TO220-FP

MOSFET N-CH 900V 15A TO220-FP

Supplier's Site
Mosfet, N Channel, 900V, 15A, To-220-3; Channel Type Infineon - 33P7124 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 15A, To-220-3; Channel Type Infineon
33P7124
Mosfet, N Channel, 900V, 15A, To-220-3; Channel Type Infineon 33P7124
MOSFET, N CHANNEL, 900V, 15A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 15A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 900V 15A TO220FP-3 CoolMOS C3

MOSFET N-Ch 900V 15A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1159092-IPA90R340C3XKSA1 IPA90R340C3XKSA1-ND IPA90R340C3XKSA1 IPA90R340C3XKSA1 33P7124 IPA90R340C3XKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 900V, 15A, To-220-3; Channel Type Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
PD 35000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data