Infineon Technologies AG Single FETs, MOSFETs IPB65R280C6ATMA1

Description
N-Channel 650V 13.8A (Tc) 104W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 650V 13.8A (Tc) 104W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB65R280C6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB65R280C6ATMA1TR-ND
Single FETs, MOSFETs IPB65R280C6ATMA1TR-ND
N-Channel 650V 13.8A (Tc) 104W (Tc) Surface Mount PG-TO263-3

N-Channel 650V 13.8A (Tc) 104W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6ATMA1 - 1045810-IPB65R280C6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6ATMA1
1045810-IPB65R280C6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6ATMA1 1045810-IPB65R280C6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045810-IPB65R280C6A TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 440μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 950pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045810-IPB65R280C6ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 950pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
650V 13.8A MOSFET Transistor
278-IPB65R280C6ATMA1
650V 13.8A MOSFET Transistor 278-IPB65R280C6ATMA1
MOSFET N-CH 650V 13.8A D2PAK Product overview: IPB65R280C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R280C6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13.8A D2PAK Product overview: IPB65R280C6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB65R280C6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB65R280C6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB65R280C6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB65R280C6ATMA1
MOSFET N-CH 650V 13.8A D2PAK

MOSFET N-CH 650V 13.8A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB65R280C6ATMA1TR-ND 1045810-IPB65R280C6ATMA1 278-IPB65R280C6ATMA1 IPB65R280C6ATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB65R280C6ATMA1 650V 13.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; PG-TO263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data