Infineon Technologies AG 80V 120A MOSFET Transistor IPB031N08N5ATMA1

Description
MOSFET N-CH 80V 120A D2PAK Product overview: IPB031N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB031N08N5ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 120A D2PAK Product overview: IPB031N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB031N08N5ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 120A MOSFET Transistor
278-IPB031N08N5ATMA1
80V 120A MOSFET Transistor 278-IPB031N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK Product overview: IPB031N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB031N08N5ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 120A D2PAK Product overview: IPB031N08N5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB031N08N5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB031N08N5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB031N08N5ATMA1TR-ND
Single FETs, MOSFETs IPB031N08N5ATMA1TR-ND
N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB031N08N5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB031N08N5ATMA1CT-ND
Single FETs, MOSFETs IPB031N08N5ATMA1CT-ND
N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB031N08N5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB031N08N5ATMA1DKR-ND
Single FETs, MOSFETs IPB031N08N5ATMA1DKR-ND
N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3

N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
MOSFETs - 2207377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207377
MOSFETs 2207377
Infineon MOSFET IPB031N08N5ATMA1

Infineon MOSFET IPB031N08N5ATMA1

Supplier's Site
MOSFETs - 2207378P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207378P
MOSFETs 2207378P
Infineon MOSFET IPB031N08N5ATMA1

Infineon MOSFET IPB031N08N5ATMA1

Supplier's Site
MOSFETs - 2207378 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207378
MOSFETs 2207378
Infineon MOSFET IPB031N08N5ATMA1

Infineon MOSFET IPB031N08N5ATMA1

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB031N08N5ATMA1 - 874686-IPB031N08N5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB031N08N5ATMA1
874686-IPB031N08N5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB031N08N5ATMA1 874686-IPB031N08N5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874686-IPB031N08N5AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB031 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPB031N08N5ATMA1CT, IPB031N08N5ATMA1-ND, SP001227048, IPB031N08N5ATMA1DKR, IPB031N08N5ATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 874686-IPB031N08N5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 120A (Tc) 167W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB031
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPB031N08N5ATMA1CT, IPB031N08N5ATMA1-ND, SP001227048, IPB031N08N5ATMA1DKR, IPB031N08N5ATMA1TR

Buy Now Datasheet
MOSFET N-Ch 80V 120A D2PAK-2

MOSFET N-Ch 80V 120A D2PAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB031N08N5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB031N08N5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB031N08N5ATMA1
MOSFET N-CH 80V 120A D2PAK

MOSFET N-CH 80V 120A D2PAK

Supplier's Site
Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon - 13AC9025 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon
13AC9025
Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon 13AC9025
MOSFET, N-CH, 80V, 120A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 120A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB031N08N5ATMA1 IPB031N08N5ATMA1TR-ND 2207377 874686-IPB031N08N5ATMA1 IPB031N08N5ATMA1 IPB031N08N5ATMA1 13AC9025
Product Name 80V 120A MOSFET Transistor Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB031N08N5ATMA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 120A, To-263; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Transconductance 0.0760 kS
PD 167 milliwatts
Unlock Full Specs
to access all available technical data