Infineon Technologies AG 600V 23.8A MOSFET Transistor IPB60R160P6ATMA1

Description
MOSFET N-CH 600V 23.8A D2PAK Product overview: IPB60R160P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R160P6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 23.8A D2PAK Product overview: IPB60R160P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R160P6ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23.8A MOSFET Transistor
278-IPB60R160P6ATMA1
600V 23.8A MOSFET Transistor 278-IPB60R160P6ATMA1
MOSFET N-CH 600V 23.8A D2PAK Product overview: IPB60R160P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R160P6ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 23.8A D2PAK Product overview: IPB60R160P6ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R160P6ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPB60R160P6ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R160P6ATMA1CT-ND
Single FETs, MOSFETs 448-IPB60R160P6ATMA1CT-ND
MOSFET N-CH 600V 23.8A D2PAK

MOSFET N-CH 600V 23.8A D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R160P6ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R160P6ATMA1TR-ND
Single FETs, MOSFETs 448-IPB60R160P6ATMA1TR-ND
N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

N-Channel 600V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R160P6ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R160P6ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB60R160P6ATMA1DKR-ND
MOSFET N-CH 600V 23.8A D2PAK

MOSFET N-CH 600V 23.8A D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160P6ATMA1 - 874741-IPB60R160P6ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160P6ATMA1
874741-IPB60R160P6ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160P6ATMA1 874741-IPB60R160P6ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874741-IPB60R160P6AT MA1 Series: CoolMOS™ P6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IPB60R160 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 874741-IPB60R160P6ATMA1
Series: CoolMOS™ P6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 23.8A (Tc) 176W (Tc) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPB60R160
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFETs - 1300894P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300894P
MOSFETs 1300894P
Infineon IPB60R160P6ATMA1 MOSFET

Infineon IPB60R160P6ATMA1 MOSFET

Supplier's Site
MOSFETs - 1300894 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300894
MOSFETs 1300894
Infineon IPB60R160P6ATMA1 MOSFET

Infineon IPB60R160P6ATMA1 MOSFET

Supplier's Site
MOSFETs - 1685906 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685906
MOSFETs 1685906
Infineon IPB60R160P6ATMA1 MOSFET

Infineon IPB60R160P6ATMA1 MOSFET

Supplier's Site
MOSFET HIGH POWER_PRICE/PERFORM

MOSFET HIGH POWER_PRICE/PERFORM

Buy Now Datasheet
Single FETs, MOSFETs - IPB60R160P6ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R160P6ATMA1
Single FETs, MOSFETs IPB60R160P6ATMA1
MOSFET N-CH 600V 23.8A D2PAK

MOSFET N-CH 600V 23.8A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R160P6ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R160P6ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R160P6ATMA1
MOSFET N-CH 600V 23.8A D2PAK

MOSFET N-CH 600V 23.8A D2PAK

Supplier's Site
Transistor - 185666294 - Radwell International
Willingboro, NJ, United States
Transistor
185666294
Transistor 185666294
POWER FIELD-EFFECT TRANSISTOR, 600V, 0.16OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB, 6R160P6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 600V, 0.16OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB, 6R160P6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IPB60R160P6ATMA1 448-IPB60R160P6ATMA1CT-ND 874741-IPB60R160P6ATMA1 1300894P 1300894 IPB60R160P6ATMA1 IPB60R160P6ATMA1 IPB60R160P6ATMA1 185666294
Product Name 600V 23.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB60R160P6ATMA1 MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 600 volts 600 volts
PD 176 milliwatts 176000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data