Infineon Technologies AG Single FETs, MOSFETs IPB180N03S4LH0ATMA1

Description
N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet
Description
N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB180N03S4LH0ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB180N03S4LH0ATMA1TR-ND
Single FETs, MOSFETs IPB180N03S4LH0ATMA1TR-ND
N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

N-Channel 30V 180A (Tc) 250W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Singapore, Singapore
30V 180A MOSFET Transistor
278-IPB180N03S4LH0ATMA1
30V 180A MOSFET Transistor 278-IPB180N03S4LH0ATMA1
MOSFET N-CH 30V 180A TO263-7 Product overview: IPB180N03S4LH0ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180N03S4LH0AT MA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 180A TO263-7 Product overview: IPB180N03S4LH0ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180N03S4LH0ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4LH0ATMA1 - 776848-IPB180N03S4LH0ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4LH0ATMA1
776848-IPB180N03S4LH0ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4LH0ATMA1 776848-IPB180N03S4LH0ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776848-IPB180N03S4LH 0ATMA1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Family Name: IPB180N03S4L-H0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PG-TO263-7-3 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 200μA Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 23000pF @ 25V Vgs (Maximum): ±16V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 0.95 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): IPB180N03S4LH0XT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776848-IPB180N03S4LH0ATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Family Name: IPB180N03S4L-H0
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TO263-7-3
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 200μA
Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 23000pF @ 25V
Vgs (Maximum): ±16V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 0.95 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): IPB180N03S4LH0XT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IPB180N03S4LH0ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPB180N03 - 20V-40V N-Channel Automotive MOSFET

IPB180N03 - 20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB180N03S4LH0ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB180N03S4LH0ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB180N03S4LH0ATMA1
MOSFET N-CH 30V 180A TO263-7

MOSFET N-CH 30V 180A TO263-7

Supplier's Site
MOSFET N-Ch 30V 180A D2PAK-6 OptiMOS-T2

MOSFET N-Ch 30V 180A D2PAK-6 OptiMOS-T2

Buy Now Datasheet
MOSFET N-CH 30V 180A TO263-7-3 - 376-IPB180N03S4LH0ATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 180A TO263-7-3
376-IPB180N03S4LH0ATMA1
MOSFET N-CH 30V 180A TO263-7-3 376-IPB180N03S4LH0ATMA1
MOSFET N-CH 30V 180A TO263-7-3

MOSFET N-CH 30V 180A TO263-7-3

Supplier's Site
Single FETs, MOSFETs - IPB180N03S4LH0ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB180N03S4LH0ATMA1
Single FETs, MOSFETs IPB180N03S4LH0ATMA1
MOSFET N-CH 30V 180A TO263-7

MOSFET N-CH 30V 180A TO263-7

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB180N03S4LH0ATMA1TR-ND 278-IPB180N03S4LH0ATMA1 776848-IPB180N03S4LH0ATMA1 IPB180N03S4LH0ATMA1 IPB180N03S4LH0ATMA1 IPB180N03S4LH0ATMA1 376-IPB180N03S4LH0ATMA1 IPB180N03S4LH0ATMA1
Product Name Single FETs, MOSFETs 30V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N03S4LH0ATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 30V 180A TO263-7-3 Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab) Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-7 TO-263; TO-263-7, D2PAK (6 Leads + Tab) TO-263; TO-263-7, D²Pak (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data