Infineon Technologies AG Single FETs, MOSFETs IPB80N03S4L02ATMA1

Description
N-Channel 30V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB80N03S4L02ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N03S4L02ATMA1TR-ND
Single FETs, MOSFETs IPB80N03S4L02ATMA1TR-ND
N-Channel 30V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2

N-Channel 30V 80A (Tc) 136W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
30V 80A MOSFET Transistor
278-IPB80N03S4L02ATMA1
30V 80A MOSFET Transistor 278-IPB80N03S4L02ATMA1
MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L02ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L02ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 80A TO263-3 Product overview: IPB80N03S4L02ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N03S4L02ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L02ATMA1 - 1045820-IPB80N03S4L02ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L02ATMA1
1045820-IPB80N03S4L02ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L02ATMA1 1045820-IPB80N03S4L02ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045820-IPB80N03S4L0 2ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 90μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 9750pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045820-IPB80N03S4L02ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 90μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 9750pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N03S4L02ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N03S4L02ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N03S4L02ATMA1
MOSFET N-CH 30V 80A TO263-3

MOSFET N-CH 30V 80A TO263-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPB80N03S4L02ATMA1TR-ND 278-IPB80N03S4L02ATMA1 1045820-IPB80N03S4L02ATMA1 IPB80N03S4L02ATMA1
Product Name Single FETs, MOSFETs 30V 80A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB80N03S4L02ATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; PG-TO263-3-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products