Infineon Technologies AG Single FETs, MOSFETs IPB120N04S404ATMA1

Description
N-Channel 40V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet
Description
N-Channel 40V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB120N04S404ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB120N04S404ATMA1-ND
Single FETs, MOSFETs IPB120N04S404ATMA1-ND
N-Channel 40V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3

N-Channel 40V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
40V 120A MOSFET Transistor
278-IPB120N04S404ATMA1
40V 120A MOSFET Transistor 278-IPB120N04S404ATMA1
MOSFET N-CH 40V 120A D2PAK Product overview: IPB120N04S404ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N04S404ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 120A D2PAK Product overview: IPB120N04S404ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB120N04S404ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065212-IPB120N04S404ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065212-IPB120N04S404ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065212-IPB120N04S404ATMA1
Win Source Part Number: 1065212-IPB120N04S40 4ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4V @ 40µA Power Dissipation (Max): 79W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3 Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): AUIRFS8403TRL; DMTH4004SCTB-13; DMTH4004SCTBQ-13; SUM90N04-3M3P-E3; IPB120N03S4L03ATMA1; IPB100N04S2L03ATMA2; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000952816,2156-IPB 120N04S404ATMA1,INFI NFIPB120N04S404ATMA1 Base Product Number: IPB120 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065212-IPB120N04S404ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3.6mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4V @ 40µA
Power Dissipation (Max): 79W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3
Gate Charge (Qg) (Max) @ Vgs: 55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): AUIRFS8403TRL; DMTH4004SCTB-13; DMTH4004SCTBQ-13; SUM90N04-3M3P-E3; IPB120N03S4L03ATMA1; IPB100N04S2L03ATMA2;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000952816,2156-IPB120N04S404ATMA1,INFINFIPB120N04S404ATMA1
Base Product Number: IPB120
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB120N04S404ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB120N04S404ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB120N04S404ATMA1
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site
MOSFET N-CHANNEL_30/40V

MOSFET N-CHANNEL_30/40V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB120N04S404ATMA1-ND 278-IPB120N04S404ATMA1 1065212-IPB120N04S404ATMA1 IPB120N04S404ATMA1 IPB120N04S404ATMA1
Product Name Single FETs, MOSFETs 40V 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products