Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N06S205ATMA4 IPB100N06S205ATMA4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 135983-IPB100N06S205 ATMA4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 5110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 135983-IPB100N06S205 ATMA4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 5110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N06S205ATMA4 - 135983-IPB100N06S205ATMA4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N06S205ATMA4
135983-IPB100N06S205ATMA4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N06S205ATMA4 135983-IPB100N06S205ATMA4
Manufacturer: Infineon Technologies Win Source Part Number: 135983-IPB100N06S205 ATMA4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 5110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 135983-IPB100N06S205ATMA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 5110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
55V 100A MOSFET Transistor
278-IPB100N06S205ATMA4
55V 100A MOSFET Transistor 278-IPB100N06S205ATMA4
MOSFET N-CH 55V 100A TO263-3 Product overview: IPB100N06S205ATMA4 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N06S205ATM A4 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 100A TO263-3 Product overview: IPB100N06S205ATMA4 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB100N06S205ATMA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB100N06S205ATMA4TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB100N06S205ATMA4TR-ND
Single FETs, MOSFETs IPB100N06S205ATMA4TR-ND
N-Channel 55V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 55V 100A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB100N06S205ATMA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB100N06S205ATMA4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB100N06S205ATMA4
MOSFET N-CH 55V 100A TO263-3

MOSFET N-CH 55V 100A TO263-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon - 34AC1653 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon
34AC1653
Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon 34AC1653
MOSFET, AEC-Q101, N-CH, 55V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 55V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 135983-IPB100N06S205ATMA4 278-IPB100N06S205ATMA4 IPB100N06S205ATMA4TR-ND IPB100N06S205ATMA4 34AC1653 IPB100N06S205ATMA4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB100N06S205ATMA4 55V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 55V, To-263; Transistor Polarity Infineon MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts 55 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; PG-TO263-3-2 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data