Infineon Technologies AG Single FETs, MOSFETs IPB60R055CFD7ATMA1

Description
N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPB60R055CFD7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R055CFD7ATMA1TR-ND
Single FETs, MOSFETs 448-IPB60R055CFD7ATMA1TR-ND
N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2

N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R055CFD7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R055CFD7ATMA1CT-ND
Single FETs, MOSFETs 448-IPB60R055CFD7ATMA1CT-ND
N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2

N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB60R055CFD7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB60R055CFD7ATMA1DKR-ND
Single FETs, MOSFETs 448-IPB60R055CFD7ATMA1DKR-ND
N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2

N-Channel 650V 38A (Tc) 178W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: CoolMOS™ CFD7 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Power Dissipation (Max): 178W (Tc) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: CoolMOS™ CFD7
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Power Dissipation (Max): 178W (Tc)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
MOSFETs - 2224889 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224889
MOSFETs 2224889
Infineon IPB60R055CFD7ATMA1

Infineon IPB60R055CFD7ATMA1

Supplier's Site
MOSFETs - 2224888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224888
MOSFETs 2224888
Infineon IPB60R055CFD7ATMA1

Infineon IPB60R055CFD7ATMA1

Supplier's Site
MOSFETs - 2224889P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224889P
MOSFETs 2224889P
Infineon IPB60R055CFD7ATMA1

Infineon IPB60R055CFD7ATMA1

Supplier's Site
Singapore, Singapore
600V 38A MOSFET Transistor
278-IPB60R055CFD7ATMA1
600V 38A MOSFET Transistor 278-IPB60R055CFD7ATMA1
MOSFET N-CH 600V 38A TO263-3 Product overview: IPB60R055CFD7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R055CFD7ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 38A TO263-3 Product overview: IPB60R055CFD7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB60R055CFD7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB60R055CFD7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB60R055CFD7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB60R055CFD7ATMA1
MOSFET N-CH 600V 38A TO263-3

MOSFET N-CH 600V 38A TO263-3

Supplier's Site
Mosfet, N-Ch, 600V, 38A, 150Deg C, 178W Rohs Compliant Infineon - 42AH1822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 38A, 150Deg C, 178W Rohs Compliant Infineon
42AH1822
Mosfet, N-Ch, 600V, 38A, 150Deg C, 178W Rohs Compliant Infineon 42AH1822
MOSFET, N-CH, 600V, 38A, 150DEG C, 178W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 38A, 150DEG C, 178W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB60R055CFD7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB60R055CFD7ATMA1
Single FETs, MOSFETs IPB60R055CFD7ATMA1
MOSFET N-CH 600V 38A TO263-3

MOSFET N-CH 600V 38A TO263-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPB60R055CFD7ATMA1TR-ND 2224889 278-IPB60R055CFD7ATMA1 IPB60R055CFD7ATMA1 IPB60R055CFD7ATMA1 42AH1822 IPB60R055CFD7ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs MOSFETs 600V 38A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 38A, 150Deg C, 178W Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 178000 milliwatts 178 milliwatts 178000 milliwatts
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data