Infineon Technologies AG 100V 180A MOSFET Transistor IPB180N10S402ATMA1

Description
MOSFET N-CH 100V 180A TO263-7 Product overview: IPB180N10S402ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180N10S402ATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 180A TO263-7 Product overview: IPB180N10S402ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180N10S402ATM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 180A MOSFET Transistor
278-IPB180N10S402ATMA1
100V 180A MOSFET Transistor 278-IPB180N10S402ATMA1
MOSFET N-CH 100V 180A TO263-7 Product overview: IPB180N10S402ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180N10S402ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 180A TO263-7 Product overview: IPB180N10S402ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB180N10S402ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N10S402ATMA1 - 1045784-IPB180N10S402ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N10S402ATMA1
1045784-IPB180N10S402ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N10S402ATMA1 1045784-IPB180N10S402ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045784-IPB180N10S40 2ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-7-3 Dimension: TO-263-7, D2Pak (6 Leads + Tab) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 180A (Tc) Gate-Source Threshold Voltage: 3.5V @ 275μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 14600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045784-IPB180N10S402ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-7-3
Dimension: TO-263-7, D2Pak (6 Leads + Tab)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 275μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 14600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IPB180N10S402ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 180A I(D), 100V, 0.0025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Power Field-Effect Transistor, 180A I(D), 100V, 0.0025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263

Supplier's Site Datasheet
Single FETs, MOSFETs - IPB180N10S402ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB180N10S402ATMA1DKR-ND
Single FETs, MOSFETs IPB180N10S402ATMA1DKR-ND
N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB180N10S402ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB180N10S402ATMA1CT-ND
Single FETs, MOSFETs IPB180N10S402ATMA1CT-ND
N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Single FETs, MOSFETs - IPB180N10S402ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB180N10S402ATMA1TR-ND
Single FETs, MOSFETs IPB180N10S402ATMA1TR-ND
N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
MOSFETs - 2605122P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605122P
MOSFETs 2605122P
Infineon MOSFET IPB180N10S4-02

Infineon MOSFET IPB180N10S4-02

Supplier's Site
MOSFETs - 2605122 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605122
MOSFETs 2605122
Infineon MOSFET IPB180N10S4-02

Infineon MOSFET IPB180N10S4-02

Supplier's Site
MOSFETs - 2605121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605121
MOSFETs 2605121
Infineon MOSFET IPB180N10S4-02

Infineon MOSFET IPB180N10S4-02

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB180N10S402ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB180N10S402ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB180N10S402ATMA1
MOSFET N-CH 100V 180A TO263-7

MOSFET N-CH 100V 180A TO263-7

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, To-263; Transistor Polarity Infineon - 13AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, To-263; Transistor Polarity Infineon
13AC9029
Mosfet, Aec-Q101, N-Ch, 100V, To-263; Transistor Polarity Infineon 13AC9029
MOSFET, AEC-Q101, N-CH, 100V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 100V 180A D2PAK-6

MOSFET N-Ch 100V 180A D2PAK-6

Buy Now Datasheet
Single FETs, MOSFETs - IPB180N10S402ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB180N10S402ATMA1
Single FETs, MOSFETs IPB180N10S402ATMA1
MOSFET N-CH 100V 180A TO263-7

MOSFET N-CH 100V 180A TO263-7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPB180N10S402ATMA1 1045784-IPB180N10S402ATMA1 IPB180N10S402ATMA1 IPB180N10S402ATMA1DKR-ND 2605122P IPB180N10S402ATMA1 13AC9029 IPB180N10S402ATMA1 IPB180N10S402ATMA1
Product Name 100V 180A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPB180N10S402ATMA1 Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, To-263; Transistor Polarity Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 300 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data